Status: | Unknown |
---|---|
Series: | 2NXXXX Series |
RoHS: | Unknown |
Transistor Polarity | PNP |
---|---|
Collector Emitter Voltage V(br)ceo | -60V |
Transition Frequency ft | 4MHz |
Power Dissipation Pd | 200W |
DC Collector Current | -25A |
DC Current Gain hFE | 4hFE |
Transistor Case Style | TO-204 |
No. of Pins | 2Pins |
Operating Temperature Max | 200°C |
Product Range | 2NXXXX Series |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | Lead (27-Jun-2018) |
Bipolar Transistor, Pnp -60V To-204 | Newark Electronics |
TRANSISTOR, BIPOL, PNP, 60V, TO-204-2 | Farnell |
Where can I find additional details, specifications and documents for a 2N5883G?
Additional datasheets, footprints and schematics for 2N5883G are listed on our Part Details page. You can also find images and similar parts to 2N5883G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2N5883G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2N5883G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2N5883G fall under?
The 2N5883G is listed under Semiconductors - Discretes > Transistors > Bipolar Transistors.
Can I view similar or alternative parts?
You can view similar parts to 2N5883G when available in the Bipolar Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2N5883G you can contact the distributor directly for product support, shipping queries etc.
Is the 2N5883G RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2N5883G have stock available?
Authorised distributors including Newark Electronics and Farnell have stock available or on a lead time for 2N5883G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2N5883G often in real-time on the comparison pages.
What if I can't find stock of 2N5883G?
You can fill out our help required form which you can use to request a quote for 2N5883G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.