Status: | Active |
---|---|
Series: | 2N5684 |
RoHS: | Compliant |
Prices starting from US$8.85
Distributor | Stock | ||
---|---|---|---|
RS
from US$11.95
|
76
in stock
|
Buy Now | |
Newark Electronics
from US$11.49
|
69
in stock
|
Buy Now | |
element14
from US$11.50
|
7
in stock
|
Buy Now | |
Farnell
from US$10.92
|
7
in stock
|
Buy Now | |
Future Electronics
from US$9.80
|
-
|
Buy Now | |
Avnet America
from US$8.85
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
High Current Capability - IC Continuous = 50 Amperes. |
DC Current Gain - hFE = 15-60 @ IC = 25 Adc |
Low Collector?Emitter Saturation Voltage - VCE(sat) = 1.0 Vdc (Max) @ IC = 25 Adc |
Pb-Free Packages are Available |
Description | 2N5684 |
---|---|
Compliance | Pb-free |
Polarity | PNP |
Type | General Purpose |
VCE(sat) Max (V) | 1 |
IC Cont. (A) | 50 |
VCEO Min (V) | 80 |
VCBO (V) | 80 |
VEBO (V) | 5 |
VBE(sat) (V) | 2 |
VBE(on) (V) | 2 |
hFE Min | 15 |
hFE Max | 60 |
fT Min (MHz) | 2 |
PTM Max (W) | 300 |
Package Type | TO-204-2 / TO-3-2 |
BJT,PNP,50A,80V,TO-204-2 | RS |
Bipolar Transistor, Pnp, -80V, To-204 | Newark Electronics |
TRANSISTOR | element14 |
2N Series 80 V 50 A High-Current Complementary Silicon Power Transistor - TO-204 | Future Electronics |
Transistor GP BJT PNP 80V 0.05A 3-Pin TO-3 Tray | Avnet America |
Where can I find additional details, specifications and documents for a 2N5684G?
Additional datasheets, footprints and schematics for 2N5684G are listed on our Part Details page. You can also find images and similar parts to 2N5684G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2N5684G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2N5684G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2N5684G fall under?
The 2N5684G is listed under Discrete & Power Modules > General Purpose and Low VCE(sat) Transistors.
Can I view similar or alternative parts?
You can view similar parts to 2N5684G when available in the General Purpose and Low VCE(sat) Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2N5684G you can contact the distributor directly for product support, shipping queries etc.
Is the 2N5684G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for 2N5684G have stock available?
Authorised distributors including RS, Newark Electronics, element14, Farnell and Future Electronics have stock available or on a lead time for 2N5684G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2N5684G often in real-time on the comparison pages.
What if I can't find stock of 2N5684G?
You can fill out our help required form which you can use to request a quote for 2N5684G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.