2N5679 Transistors by Multicomp

TRANSISTOR PNP 1A 100V TO39

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.82

Distributor Stock
Logo for Farnell
Farnell
from US$1.24
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.82
81
in stock
Buy Now
Logo for element14
element14
from US$1.06
81
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$19.40
-
Buy Now
Logo for Microchip Technology
Microchip Technology
from US$21.73
-
Buy Now

Specifications

Transistor Polarity PNP
Collector Emitter Voltage V(br)ceo -100V
Transition Frequency ft 30MHz
Power Dissipation Pd 1W
DC Collector Current 1A
DC Current Gain hFE 40hFE
Transistor Case Style TO-39
No. of Pins 3Pins
Operating Temperature Max 200°C
Product Range -
Automotive Qualification Standard -
MSL -
SVHC No SVHC (15-Jan-2018)
Gain Bandwidth ft Typ 30MHz
Operating Temperature Min -65°C
Operating Temperature Range -65°C to +200°C


2N5679 Transistors by Multicomp Pro

BIPOLAR TRANSISTOR, PNP, -100V, TO-39

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

Transistor Polarity PNP
Collector Emitter Voltage V(br)ceo -100V
DC Collector Current 1A
Power Dissipation Pd 1W
Transistor Mounting Through Hole
No. of Pins 3Pins
RoHS Compliant Yes

Alternative Descriptions

Bipolar Transistor, Pnp, -100V, To-39 | Newark Electronics
Transistor Polarity:PNP | element14
TRANSISTOR,PNP,1A,100V,TO39 | Farnell

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 2N5679?

Additional datasheets, footprints and schematics for 2N5679 are listed on our Part Details page. You can also find images and similar parts to 2N5679 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 2N5679 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2N5679 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 2N5679 fall under?

The 2N5679 is listed under Semiconductors - Discretes > Transistors > Bipolar Transistors.

Can I view similar or alternative parts?

You can view similar parts to 2N5679 when available in the Bipolar Transistors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 2N5679 you can contact the distributor directly for product support, shipping queries etc.

Is the 2N5679 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 2N5679 have stock available?

Authorised distributors including Newark Electronics, element14, Avnet America, Microchip Technology and Farnell have stock available or on a lead time for 2N5679.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 2N5679 often in real-time on the comparison pages.

What if I can't find stock of 2N5679?

You can fill out our help required form which you can use to request a quote for 2N5679 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay