Status: | Active |
---|---|
Series: | 2N5551T |
RoHS: | Compliant |
Prices starting from US$0.0351
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.06
|
9,600
in stock
|
Buy Now | |
element14
from US$0.06
|
11,080
in stock
|
Buy Now | |
Farnell
from US$0.05
|
11,080
in stock
|
Buy Now | |
Newark Electronics
from US$0.05
|
2,779
in stock
|
Buy Now | |
Chip One Stop
from US$0.06
|
714
in stock
|
Buy Now | |
EBV Elektronik
-
|
10,000
in stock
|
Buy Now | |
Future Electronics
from US$0.0383
|
-
|
Buy Now | |
Avnet America
from US$0.0362
|
-
|
Buy Now | |
Avnet Asia
from US$0.0351
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Pb-Free Packages are Available |
Benefits |
---|
- |
Applications |
---|
General purpose high voltage amplifiers |
- |
End Products |
---|
Gas discharge display drivers |
Description | 2N5551T |
---|---|
Compliance | Pb-free |
Polarity | NPN |
Type | General Purpose |
VCE(sat) Max (V) | 0.2 |
IC Cont. (A) | 0.6 |
VCEO Min (V) | 160 |
VCBO (V) | 180 |
VEBO (V) | 6 |
VBE(sat) (V) | 1 |
VBE(on) (V) | - |
hFE Min | 80 |
hFE Max | 250 |
fT Min (MHz) | 100 |
PTM Max (W) | 0.35 |
Package Type | TO-92-3 |
TRANSISTOR, NPN, 160V, 0.6A, TO-92-3 | element14 |
Transistor, Fairchild, 2N5551BU | RS |
Bipolar (Bjt) Single Transistor, General Purpose, Npn, 160 V, 150 Mhz, 625 Mw, 600 Ma, 80 Rohs Compliant: Yes |Onsemi 2N5551BU | Newark Electronics |
Transistor GP BJT NPN 160V 0.6A 3-Pin TO-92 Bulk | EBV Elektronik |
2N5551 Series 160 V CE Breakdown 0.6 A NPN General Purpose Amplifier - TO-92-3 | Future Electronics |
Where can I find additional details, specifications and documents for a 2N5551BU?
Additional datasheets, footprints and schematics for 2N5551BU are listed on our Part Details page. You can also find images and similar parts to 2N5551BU on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2N5551BU on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2N5551BU price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2N5551BU fall under?
The 2N5551BU is listed under Discrete & Power Modules > General Purpose and Low VCE(sat) Transistors.
Can I view similar or alternative parts?
You can view similar parts to 2N5551BU when available in the General Purpose and Low VCE(sat) Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2N5551BU you can contact the distributor directly for product support, shipping queries etc.
Is the 2N5551BU RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for 2N5551BU have stock available?
Authorised distributors including element14, Farnell, RS, Newark Electronics and Chip One Stop have stock available or on a lead time for 2N5551BU.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2N5551BU often in real-time on the comparison pages.
What if I can't find stock of 2N5551BU?
You can fill out our help required form which you can use to request a quote for 2N5551BU from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.