Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.30
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.49
|
1,260
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.30
|
3,667
in stock
|
Buy Now | |
element14
from US$1.39
|
1,702
in stock
|
Buy Now | |
Newark Electronics
from US$0.31
|
1,458
in stock
|
Buy Now | |
Microchip Technology
from US$16.80
|
239
in stock
|
Buy Now | |
Future Electronics
from US$15.64
|
-
|
Buy Now | |
Avnet America
from US$15.00
|
-
|
Buy Now |
Transistor Polarity | PNP |
---|---|
Collector Emitter Voltage V(br)ceo | -300V |
Transition Frequency ft | 15MHz |
Power Dissipation Pd | 1W |
DC Collector Current | -1A |
DC Current Gain hFE | 30hFE |
Transistor Case Style | TO-39 |
No. of Pins | 3Pins |
Operating Temperature Max | 200°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (15-Jan-2019) |
Continuous Collector Current Ic | 1A |
Continuous Collector Current Ic Max | 1A |
Current Ic Continuous a Max | 1A |
Current Ic hFE | 50mA |
Full Power Rating Temperature | 25°C |
Gain Bandwidth ft Min | 15MHz |
Gain Bandwidth ft Typ | 15MHz |
Hfe Min | 30 |
No. of Transistors | 1 |
Power Dissipation Ptot Max | 10W |
RF Transistor Case | TO-39 |
Termination Type | Through Hole |
Voltage Vcbo | 350V |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
RoHS Compliant | YES |
---|
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Transistor Polarity | PNP |
---|---|
Collector Emitter Voltage V(br)ceo | -300V |
DC Collector Current | -1A |
Power Dissipation Pd | 1W |
Transistor Mounting | Through Hole |
No. of Pins | 3Pins |
RoHS Compliant | Yes |
RF TRANSISTOR, PNP, TO-39 | element14 |
Trans, Pnp, -300V, -1A, 200Deg C, 1W | Newark Electronics |
Where can I find additional details, specifications and documents for a 2N5416?
Additional datasheets, footprints and schematics for 2N5416 are listed on our Part Details page. You can also find images and similar parts to 2N5416 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2N5416 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2N5416 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2N5416 fall under?
The 2N5416 is listed under Semiconductors - Discretes > Transistors > Bipolar Transistors.
Can I view similar or alternative parts?
You can view similar parts to 2N5416 when available in the Bipolar Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2N5416 you can contact the distributor directly for product support, shipping queries etc.
Is the 2N5416 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2N5416 have stock available?
Authorised distributors including Transfer Multisort Elektronik, element14, Newark Electronics, Farnell and Microchip Technology have stock available or on a lead time for 2N5416.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2N5416 often in real-time on the comparison pages.
What if I can't find stock of 2N5416?
You can fill out our help required form which you can use to request a quote for 2N5416 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.