Status: | Obsolete |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0160
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.0383
|
No stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.0160
|
14,075
in stock
|
Buy Now | |
element14
from US$0.17
|
9,397
in stock
|
Buy Now | |
Newark Electronics
from US$0.10
|
4,887
in stock
|
Buy Now | |
Jameco Electronics
from US$0.0390
|
3,616
in stock
|
Buy Now | |
Conrad
from US$0.0426
|
1,689
in stock
|
Buy Now | |
Distrelec
from US$0.0320
|
570
in stock
|
Buy Now | |
Avnet America
-
|
-
|
Buy Now |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Transistor Polarity | PNP |
---|---|
Collector Emitter Voltage V(br)ceo | 150V |
Transition Frequency ft | - |
Power Dissipation Pd | 625mW |
DC Collector Current | 600mA |
DC Current Gain hFE | 50hFE |
Transistor Case Style | TO-92 |
No. of Pins | 3Pins |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Operating Temperature Min | 0°C |
Operating Temperature Range | 0°C to +70°C |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
RoHS Compliant | NO |
---|
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Transistor Polarity | PNP |
---|---|
Collector Emitter Voltage V(br)ceo | 150V |
DC Collector Current | 600mA |
Power Dissipation Pd | 625mW |
Transistor Mounting | Through Hole |
No. of Pins | 3Pins |
RoHS Compliant | Yes |
TRANSISTOR,PNP,0.6A,150V,TO92 | element14 |
Bipolar Transistor, Pnp, To-92 | Newark Electronics |
Where can I find additional details, specifications and documents for a 2N5401?
Additional datasheets, footprints and schematics for 2N5401 are listed on our Part Details page. You can also find images and similar parts to 2N5401 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2N5401 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2N5401 price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2N5401 you can contact the distributor directly for product support, shipping queries etc.
Is the 2N5401 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2N5401 have stock available?
Authorised distributors including Transfer Multisort Elektronik, element14, Newark Electronics, Jameco Electronics and Conrad have stock available or on a lead time for 2N5401.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2N5401 often in real-time on the comparison pages.
What if I can't find stock of 2N5401?
You can fill out our help required form which you can use to request a quote for 2N5401 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.