Status: | Active |
---|---|
Series: | 2N5195 |
RoHS: | Compliant |
Prices starting from US$0.32
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.39
|
590
in stock
|
Buy Now | |
Newark Electronics
from US$0.46
|
4,552
in stock
|
Buy Now | |
element14
from US$0.40
|
4,552
in stock
|
Buy Now | |
Farnell
from US$0.38
|
4,552
in stock
|
Buy Now | |
Avnet America
from US$0.33
|
1,517
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.54
|
406
in stock
|
Buy Now | |
Future Electronics
from US$0.32
|
-
|
Buy Now | |
RS Americas
from US$0.69
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Pb-Free Packages are Available |
Description | 2N5195 |
---|---|
Compliance | Pb-free Halide free |
Polarity | PNP |
Type | General Purpose |
VCE(sat) Max (V) | 0.6 |
IC Cont. (A) | 4 |
VCEO Min (V) | 80 |
VCBO (V) | 80 |
VEBO (V) | 5 |
VBE(sat) (V) | - |
VBE(on) (V) | 1.2 |
hFE Min | 20 |
hFE Max | 80 |
fT Min (MHz) | 2 |
PTM Max (W) | 40 |
Package Type | TO-225-3 |
Bipolar (Bjt) Single Transistor, General Purpose, Pnp, -80 V, 2 Mhz, 40 W, -4 A, 80 Rohs Compliant: Yes |Onsemi 2N5195G | Newark Electronics |
TRANSISTOR, PNP, TO-126 | element14 |
Transistor GP BJT PNP 80V 4A 3-Pin TO-225 Bulk | Avnet America |
Transistor PNP 80V 4A 40W TO225AA | RS |
Transistor: PNP | Transfer Multisort Elektronik |
2N Series 80 V 4 A Through Hole Silicon PNP Power Transistor - TO-225 | Future Electronics |
ON Semi 2N5195G PNP Bipolar Transistor, 4 A, 80 V, 3-Pin TO-225AA | ON Semiconductor 2N5195G | RS Americas |
Where can I find additional details, specifications and documents for a 2N5195G?
Additional datasheets, footprints and schematics for 2N5195G are listed on our Part Details page. You can also find images and similar parts to 2N5195G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2N5195G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2N5195G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2N5195G fall under?
The 2N5195G is listed under Discrete & Power Modules > General Purpose and Low VCE(sat) Transistors.
Can I view similar or alternative parts?
You can view similar parts to 2N5195G when available in the General Purpose and Low VCE(sat) Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2N5195G you can contact the distributor directly for product support, shipping queries etc.
Is the 2N5195G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for 2N5195G have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet America and RS have stock available or on a lead time for 2N5195G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2N5195G often in real-time on the comparison pages.
What if I can't find stock of 2N5195G?
You can fill out our help required form which you can use to request a quote for 2N5195G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.