Status: | Active |
---|---|
Series: | 2N5192 |
RoHS: | Compliant |
Prices starting from US$0.26
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.36
|
800
in stock
|
Buy Now | |
Avnet America
from US$0.35
|
2,158
in stock
|
Buy Now | |
Newark Electronics
from US$0.39
|
594
in stock
|
Buy Now | |
element14
from US$0.26
|
594
in stock
|
Buy Now | |
Farnell
from US$0.40
|
155
in stock
|
Buy Now | |
Future Electronics
from US$0.36
|
90
in stock
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Pb-Free Packages are Available |
Description | 2N5192 |
---|---|
Compliance | Pb-free Halide free |
Polarity | NPN |
Type | General Purpose |
VCE(sat) Max (V) | 0.6 |
IC Cont. (A) | 4 |
VCEO Min (V) | 80 |
VCBO (V) | 80 |
VEBO (V) | 5 |
VBE(sat) (V) | - |
VBE(on) (V) | 1.2 |
hFE Min | 20 |
hFE Max | 80 |
fT Min (MHz) | 2 |
PTM Max (W) | 40 |
Package Type | TO-225-3 |
Transistor GP BJT NPN 80V 4A 3-Pin TO-225 Box | Avnet America |
BIP C77 NPN 4A 80V | RS |
Bipolar Transistor, Npn, 80V To-225 | Newark Electronics |
TRANSISTOR, BIPOL, NPN, 80V, TO-225-3 | Farnell |
2N Series 80 V 4 A Through Hole Silicon NPN Power Transistor - TO-225 | Future Electronics |
Where can I find additional details, specifications and documents for a 2N5192G?
Additional datasheets, footprints and schematics for 2N5192G are listed on our Part Details page. You can also find images and similar parts to 2N5192G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2N5192G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2N5192G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2N5192G fall under?
The 2N5192G is listed under Discrete & Power Modules > General Purpose and Low VCE(sat) Transistors.
Can I view similar or alternative parts?
You can view similar parts to 2N5192G when available in the General Purpose and Low VCE(sat) Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2N5192G you can contact the distributor directly for product support, shipping queries etc.
Is the 2N5192G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for 2N5192G have stock available?
Authorised distributors including Avnet America, RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for 2N5192G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2N5192G often in real-time on the comparison pages.
What if I can't find stock of 2N5192G?
You can fill out our help required form which you can use to request a quote for 2N5192G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.