Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$63.25
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$63.25
|
No stock
|
Buy Now |
Breakdown Voltage Vbr | 30V |
---|---|
Zero Gate Voltage Drain Current Idss Min | -5mA |
Zero Gate Voltage Drain Current Idss Max | -25mA |
Gate-Source Cutoff Voltage Vgs(off) Max | 4V |
Transistor Case Style | TO-206AA |
Transistor Type | JFET |
No. of Pins | 3 Pin |
Operating Temperature Max | 200°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
JFET, P CHANNEL, 30V, TO-206AA-3 | Farnell |
Where can I find additional details, specifications and documents for a 2N5116-E3?
Additional datasheets, footprints and schematics for 2N5116-E3 are listed on our Part Details page. You can also find images and similar parts to 2N5116-E3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2N5116-E3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2N5116-E3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2N5116-E3 fall under?
The 2N5116-E3 is listed under Semiconductors - Discretes > Transistors > JFET Transistors.
Can I view similar or alternative parts?
You can view similar parts to 2N5116-E3 when available in the JFET Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2N5116-E3 you can contact the distributor directly for product support, shipping queries etc.
Is the 2N5116-E3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2N5116-E3 have stock available?
Authorised distributors including Farnell have stock available or on a lead time for 2N5116-E3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2N5116-E3 often in real-time on the comparison pages.
What if I can't find stock of 2N5116-E3?
You can fill out our help required form which you can use to request a quote for 2N5116-E3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.