Status: | Active |
---|---|
Series: | 2N5038 |
RoHS: | Compliant |
Prices starting from US$5.63
Distributor | Stock | ||
---|---|---|---|
RS
from US$6.91
|
4
in stock
|
Buy Now | |
Newark Electronics
from US$7.16
|
-
|
Buy Now | |
Future Electronics
from US$6.42
|
-
|
Buy Now | |
Avnet America
from US$5.63
|
-
|
Buy Now | |
element14
from US$6.46
|
-
|
Buy Now | |
Avnet Asia
from US$7.30
|
-
|
Buy Now | |
Farnell
from US$7.11
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
High Speed - tf = 0.5 ms (Max) |
High Current - IC(max) = 30 Amps |
Low Saturation - VCE(sat) = 2.5 V (Max) @ IC = 20 Amps |
Pb-Free Package is Available |
Description | 2N5038 |
---|---|
Compliance | Pb-free |
Polarity | NPN |
Type | General Purpose |
VCE(sat) Max (V) | 2.5 |
IC Cont. (A) | 20 |
VCEO Min (V) | 90 |
VCBO (V) | 150 |
VEBO (V) | 7 |
VBE(sat) (V) | 3.3 |
VBE(on) (V) | - |
hFE Min | 20 |
hFE Max | 100 |
fT Min (MHz) | 60 |
PTM Max (W) | 140 |
Package Type | TO-204-2 |
Transistor NPN 90V 20A 140W TO204AA | RS |
Transistor, Bipol, Npn, 90V, To-204-2 | Newark Electronics |
2N Series 90 V 20 A Screw Mount NPN Silicon Transistor - TO-204AA | Future Electronics |
Transistor GP BJT NPN 90V 20A 2-Pin TO-3 Tray | Avnet America |
TRANSISTOR, BIPOL, NPN, 90V, TO-204-2 | Farnell |
Where can I find additional details, specifications and documents for a 2N5038G?
Additional datasheets, footprints and schematics for 2N5038G are listed on our Part Details page. You can also find images and similar parts to 2N5038G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2N5038G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2N5038G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2N5038G fall under?
The 2N5038G is listed under Discrete & Power Modules > General Purpose and Low VCE(sat) Transistors.
Can I view similar or alternative parts?
You can view similar parts to 2N5038G when available in the General Purpose and Low VCE(sat) Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2N5038G you can contact the distributor directly for product support, shipping queries etc.
Is the 2N5038G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for 2N5038G have stock available?
Authorised distributors including RS, Newark Electronics, Future Electronics, Avnet America and element14 have stock available or on a lead time for 2N5038G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2N5038G often in real-time on the comparison pages.
What if I can't find stock of 2N5038G?
You can fill out our help required form which you can use to request a quote for 2N5038G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.