Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$1.77
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.84
|
No stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.77
|
335
in stock
|
Buy Now | |
Newark Electronics
from US$2.45
|
139
in stock
|
Buy Now | |
element14
from US$3.61
|
139
in stock
|
Buy Now | |
Microchip Technology
from US$50.03
|
73
in stock
|
Buy Now | |
Avnet America
from US$44.68
|
-
|
Buy Now |
High Speed - tf = 0.5 ms (Max) |
High Current - IC(max) = 30 Amps |
Low Saturation - VCE(sat) = 2.5 V (Max) @ IC = 20 Amps |
Pb-Free Package is Available |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Transistor Polarity | NPN |
---|---|
Collector Emitter Voltage V(br)ceo | 90V |
Transition Frequency ft | - |
Power Dissipation Pd | 140W |
DC Collector Current | 20A |
DC Current Gain hFE | 20hFE |
Transistor Case Style | TO-3 |
No. of Pins | 2Pins |
Operating Temperature Max | 200°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
Av Current Ic | 20A |
Continuous Collector Current Ic Max | 20A |
Current Ic Continuous a Max | 20A |
Current Ic hFE | 12A |
Full Power Rating Temperature | 25°C |
Hfe Min | 20 |
No. of Transistors | 1 |
Operating Temperature Min | -65°C |
Operating Temperature Range | -65°C to +200°C |
Power Dissipation Ptot Max | 140W |
Termination Type | Through Hole |
Voltage Vcbo | 150V |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Transistor Polarity | NPN |
---|---|
Collector Emitter Voltage V(br)ceo | 90V |
DC Collector Current | 20A |
Power Dissipation Pd | 140W |
Transistor Mounting | Through Hole |
No. of Pins | 2Pins |
RoHS Compliant | Yes |
Bipolar Transistor, Npn, 90V, To-3 | Newark Electronics |
TRANSISTOR, NPN, TO-3 | Farnell |
Where can I find additional details, specifications and documents for a 2N5038?
Additional datasheets, footprints and schematics for 2N5038 are listed on our Part Details page. You can also find images and similar parts to 2N5038 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2N5038 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2N5038 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2N5038 fall under?
The 2N5038 is listed under Discrete & Power Modules > General Purpose and Low VCE(sat) Transistors.
Can I view similar or alternative parts?
You can view similar parts to 2N5038 when available in the General Purpose and Low VCE(sat) Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2N5038 you can contact the distributor directly for product support, shipping queries etc.
Is the 2N5038 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for 2N5038 have stock available?
Authorised distributors including Transfer Multisort Elektronik, Newark Electronics, element14, Microchip Technology and Avnet America have stock available or on a lead time for 2N5038.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2N5038 often in real-time on the comparison pages.
What if I can't find stock of 2N5038?
You can fill out our help required form which you can use to request a quote for 2N5038 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.