Status: | Active |
---|---|
Series: | 2N4401(LEGACY FAIRCHILD) |
RoHS: | Compliant |
Prices starting from US$0.0332
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.0461
|
8,600
in stock
|
Buy Now | |
Newark Electronics
from US$0.0460
|
27,561
in stock
|
Buy Now | |
Future Electronics
from US$0.0332
|
24,000
in stock
|
Buy Now | |
Avnet America
from US$0.0339
|
24,000
in stock
|
Buy Now | |
element14
from US$0.0390
|
22,941
in stock
|
Buy Now | |
Farnell
from US$0.0376
|
22,941
in stock
|
Buy Now | |
Chip One Stop
from US$0.0354
|
3,800
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.0458
|
1,020
in stock
|
Buy Now | |
Avnet Silica
-
|
18,000
in stock
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
High Gain |
Pb-Free Packages |
Benefits |
---|
low base drive required |
Applications |
---|
Power supplies |
End Products |
---|
Power supplies |
Description | 2N4401(LEGACY FAIRCHILD) |
---|---|
Compliance | Pb-free |
Polarity | NPN |
Type | General Purpose |
VCE(sat) Max (V) | 0.75 |
IC Cont. (A) | 0.6 |
VCEO Min (V) | 40 |
VCBO (V) | 60 |
VEBO (V) | 6 |
VBE(sat) (V) | 1.2 |
VBE(on) (V) | - |
hFE Min | 100 |
hFE Max | 300 |
fT Min (MHz) | 250 |
PTM Max (W) | 0.625 |
Package Type | TO-92-3 LF |
Transistor, Npn, 40V, To-92 | Newark Electronics |
2N4401 Series 40 V CE Breakdown 0.6 A NPN General Purpose Amplifier - TO-92 | Future Electronics |
Transistor GP BJT NPN 40V 0.6A 3-Pin TO-92 T/R | Avnet America |
TRANSISTOR, NPN, 40V, 0.6A, TO-92-3 | element14 |
ON Semiconductor, 2N4401TFR | RS |
Transistor: NPN | Transfer Multisort Elektronik |
Trans GP BJT NPN 40V 0.6A 3-Pin TO-92 T/R | Avnet Asia |
Where can I find additional details, specifications and documents for a 2N4401TFR?
Additional datasheets, footprints and schematics for 2N4401TFR are listed on our Part Details page. You can also find images and similar parts to 2N4401TFR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2N4401TFR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2N4401TFR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2N4401TFR fall under?
The 2N4401TFR is listed under Discrete & Power Modules > General Purpose and Low VCE(sat) Transistors.
Can I view similar or alternative parts?
You can view similar parts to 2N4401TFR when available in the General Purpose and Low VCE(sat) Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2N4401TFR you can contact the distributor directly for product support, shipping queries etc.
Is the 2N4401TFR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for 2N4401TFR have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for 2N4401TFR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2N4401TFR often in real-time on the comparison pages.
What if I can't find stock of 2N4401TFR?
You can fill out our help required form which you can use to request a quote for 2N4401TFR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.