Status: | Obsolete |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0161
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.0380
|
No stock
|
Buy Now | |
Rapid Electronics
from US$0.06
|
16,150
in stock
|
Buy Now | |
Newark Electronics
from US$0.0280
|
11,344
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.0161
|
7,350
in stock
|
Buy Now | |
element14
from US$0.0471
|
5,691
in stock
|
Buy Now | |
Jameco Electronics
from US$0.08
|
4,818
in stock
|
Buy Now | |
RS Americas
from US$0.08
|
1,878
in stock
|
Buy Now | |
Distrelec
from US$0.05
|
-
|
Buy Now | |
Avnet America
-
|
-
|
Buy Now |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Transistor Polarity | NPN |
---|---|
Collector Emitter Voltage V(br)ceo | 40V |
Transition Frequency ft | 250MHz |
Power Dissipation Pd | 1.5W |
DC Collector Current | 0.6A |
DC Current Gain hFE | 100 |
No. of Pins | 3 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Transistor Polarity | NPN |
---|---|
Collector Emitter Voltage V(br)ceo | 40V |
Transition Frequency ft | 250MHz |
Power Dissipation Pd | 625mW |
DC Collector Current | 600mA |
DC Current Gain hFE | 100hFE |
Transistor Case Style | TO-92 |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2019) |
Collector Emitter Saturation Voltage Vce(on) | 400mV |
Current Ic @ Vce Sat | 150mA |
Current Ic Fall Time Measurement | 150mA |
Current Ic hFE | 1mA |
Fall Time @ Ic | 255ns |
Full Power Rating Temperature | 25°C |
Gain Bandwidth ft Typ | 250MHz |
Hfe Min | 40 |
No. of Transistors | 1 |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +150°C |
Pin Configuration | b |
Termination Type | Through Hole |
Voltage Vcbo | 60V |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Transistor Polarity | NPN |
---|---|
Collector Emitter Voltage V(br)ceo | 40V |
DC Collector Current | 600mA |
Power Dissipation Pd | 625mW |
Transistor Mounting | Through Hole |
No. of Pins | 3Pins |
DC Current Gain hFE | 300hFE |
RoHS Compliant | Yes |
Bipolar Transistor, Npn, To-92 | Newark Electronics |
TRANSISTOR, NPN, 40V, 0.6A, TO-92 | element14 |
Where can I find additional details, specifications and documents for a 2N4401?
Additional datasheets, footprints and schematics for 2N4401 are listed on our Part Details page. You can also find images and similar parts to 2N4401 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2N4401 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2N4401 price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2N4401 you can contact the distributor directly for product support, shipping queries etc.
Is the 2N4401 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2N4401 have stock available?
Authorised distributors including Rapid Electronics, Newark Electronics, Transfer Multisort Elektronik, element14 and Jameco Electronics have stock available or on a lead time for 2N4401.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2N4401 often in real-time on the comparison pages.
What if I can't find stock of 2N4401?
You can fill out our help required form which you can use to request a quote for 2N4401 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.