Status: | Active |
---|---|
Series: | 2N3906T |
RoHS: | Compliant |
These Devices are Pb-Free, Halogen Free/BFR Free and are RoHS Compliant |
Applications |
---|
General Use |
End Products |
---|
General Use |
Description | 2N3906T |
---|---|
Compliance | Pb-free |
Polarity | PNP |
Type | General Purpose |
VCE(sat) Max (V) | 0.4 |
IC Cont. (A) | 0.2 |
VCEO Min (V) | 40 |
VCBO (V) | 40 |
VEBO (V) | 5 |
VBE(sat) (V) | 0.65 |
VBE(on) (V) | - |
hFE Min | 100 |
hFE Max | 300 |
fT Min (MHz) | 250 |
PTM Max (W) | 0.625 |
Package Type | TO-92-3 LF |
Transistor GP BJT PNP 40V 0.2A 3-Pin TO-92 T/R | Avnet America |
Transistor, Pnp, -40V, To-92 | Newark Electronics |
TRANSISTOR, PNP, -40V, TO-92 | element14 |
2N3906 Series 40 V 0.2 A 625 mW PNP General Purpose Amplifier - TO-92-3 | Future Electronics |
Where can I find additional details, specifications and documents for a 2N3906TF?
Additional datasheets, footprints and schematics for 2N3906TF are listed on our Part Details page. You can also find images and similar parts to 2N3906TF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2N3906TF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2N3906TF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2N3906TF fall under?
The 2N3906TF is listed under Discrete & Power Modules > General Purpose and Low VCE(sat) Transistors.
Can I view similar or alternative parts?
You can view similar parts to 2N3906TF when available in the General Purpose and Low VCE(sat) Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2N3906TF you can contact the distributor directly for product support, shipping queries etc.
Is the 2N3906TF RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for 2N3906TF have stock available?
Authorised distributors including Avnet America, Newark Electronics, element14, Farnell and Future Electronics have stock available or on a lead time for 2N3906TF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2N3906TF often in real-time on the comparison pages.
What if I can't find stock of 2N3906TF?
You can fill out our help required form which you can use to request a quote for 2N3906TF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.