Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0320
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.0364
|
39,627
in stock
|
Buy Now | |
Newark Electronics
from US$0.0430
|
45,617
in stock
|
Buy Now | |
element14
from US$0.0455
|
41,611
in stock
|
Buy Now | |
Rapid Electronics
from US$0.07
|
9,550
in stock
|
Buy Now | |
Conrad
from US$0.0320
|
4,314
in stock
|
Buy Now | |
Distrelec
from US$0.0426
|
3,478
in stock
|
Buy Now | |
Jameco Electronics
from US$0.15
|
279
in stock
|
Buy Now | |
Avnet America
-
|
-
|
Buy Now |
Transistor Polarity | PNP |
---|---|
Collector Emitter Voltage V(br)ceo | -40V |
Transition Frequency ft | 250MHz |
Power Dissipation Pd | 625mW |
DC Collector Current | 200mA |
DC Current Gain hFE | 100hFE |
Transistor Case Style | TO-92 |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2019) |
Collector Emitter Saturation Voltage Vce(on) | 250mV |
Continuous Collector Current Ic Max | 200mA |
Current Ic @ Vce Sat | 10mA |
Current Ic Continuous a Max | 200mA |
Current Ic Fall Time Measurement | 10mA |
Current Ic hFE | 1mA |
Fall Time @ Ic | 75ns |
Full Power Rating Temperature | 25°C |
Gain Bandwidth ft Min | 250MHz |
Gain Bandwidth ft Typ | 250MHz |
Hfe Min | 100 |
No. of Transistors | 1 |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +150°C |
Pin Configuration | b |
Power Dissipation Ptot Max | 250mW |
Termination Type | Through Hole |
Voltage Vcbo | 40V |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Transistor Polarity | PNP |
---|---|
Collector Emitter Voltage V(br)ceo | 80V |
Power Dissipation Pd | 625mW |
DC Collector Current | 800mA |
RF Transistor Case | TO-92 |
No. of Pins | 3Pins |
RoHS Compliant | Yes |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Transistor Polarity | PNP |
---|---|
Collector Emitter Voltage V(br)ceo | 40V |
DC Collector Current | 200mA |
Power Dissipation Pd | 625mW |
Transistor Mounting | Through Hole |
No. of Pins | 3Pins |
RoHS Compliant | Yes |
Bipolar Transistor, Pnp, -40V To-92 | Newark Electronics |
TRANSISTOR,45V, 200MA, PNP, TO-92 | element14 |
Where can I find additional details, specifications and documents for a 2N3906?
Additional datasheets, footprints and schematics for 2N3906 are listed on our Part Details page. You can also find images and similar parts to 2N3906 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2N3906 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2N3906 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2N3906 fall under?
The 2N3906 is listed under Semiconductors - Discretes > Transistors > Bipolar Transistors.
Can I view similar or alternative parts?
You can view similar parts to 2N3906 when available in the Bipolar Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2N3906 you can contact the distributor directly for product support, shipping queries etc.
Is the 2N3906 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2N3906 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Rapid Electronics and Conrad have stock available or on a lead time for 2N3906.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2N3906 often in real-time on the comparison pages.
What if I can't find stock of 2N3906?
You can fill out our help required form which you can use to request a quote for 2N3906 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.