Status: | Active |
---|---|
Series: | 2N3904T |
RoHS: | Compliant |
Prices starting from US$0.0292
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.05
|
3,797
in stock
|
Buy Now | |
Newark Electronics
from US$0.07
|
178,526
in stock
|
Buy Now | |
element14
from US$0.06
|
175,333
in stock
|
Buy Now | |
Farnell
from US$0.05
|
174,584
in stock
|
Buy Now | |
Avnet America
from US$0.0307
|
30,000
in stock
|
Buy Now | |
Future Electronics
from US$0.0292
|
8,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.11
|
20
in stock
|
Buy Now | |
Avnet Silica
-
|
20,000
in stock
|
Buy Now | |
Avnet Asia
from US$0.0322
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Description | 2N3904T |
---|---|
Compliance | Pb-free |
Polarity | NPN |
Type | General Purpose |
VCE(sat) Max (V) | 0.3 |
IC Cont. (A) | 0.2 |
VCEO Min (V) | 40 |
VCBO (V) | 60 |
VEBO (V) | 6 |
VBE(sat) (V) | 0.65 |
VBE(on) (V) | - |
hFE Min | 100 |
hFE Max | 300 |
fT Min (MHz) | 300 |
PTM Max (W) | 1.5 |
Package Type | TO-92-3 LF |
Bipolar (Bjt) Single Transistor, Npn, 40 V, 625 Mw, 200 Ma, 100 Rohs Compliant: Yes |Onsemi 2N3904TA | Newark Electronics |
TRANSISTOR, NPN, 40V, 200MA, TO-92 | element14 |
Transistor GP BJT NPN 40V 0.2A 3-Pin TO-92 Ammo | Avnet America |
2N3904 Series 40 V CE Breakdown 0.2 A NPN General Purpose Amplifier - TO-92 | Future Electronics |
Transistor GP BJT NPN 40V 0.2A TO92-3 | RS |
Where can I find additional details, specifications and documents for a 2N3904TA?
Additional datasheets, footprints and schematics for 2N3904TA are listed on our Part Details page. You can also find images and similar parts to 2N3904TA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2N3904TA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2N3904TA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2N3904TA fall under?
The 2N3904TA is listed under Discrete & Power Modules > General Purpose and Low VCE(sat) Transistors.
Can I view similar or alternative parts?
You can view similar parts to 2N3904TA when available in the General Purpose and Low VCE(sat) Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2N3904TA you can contact the distributor directly for product support, shipping queries etc.
Is the 2N3904TA RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for 2N3904TA have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet America and Future Electronics have stock available or on a lead time for 2N3904TA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2N3904TA often in real-time on the comparison pages.
What if I can't find stock of 2N3904TA?
You can fill out our help required form which you can use to request a quote for 2N3904TA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.