Status: | Obsolete |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0112
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.0379
|
328,168
in stock
|
Buy Now | |
Newark Electronics
from US$0.0450
|
352,106
in stock
|
Buy Now | |
element14
from US$0.0374
|
331,804
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.0118
|
35,700
in stock
|
Buy Now | |
Rapid Electronics
from US$0.09
|
13,668
in stock
|
Buy Now | |
Jameco Electronics
from US$0.10
|
9,744
in stock
|
Buy Now | |
Micros
from US$0.0157
|
9,590
in stock
|
Buy Now | |
Distrelec
from US$0.0319
|
4,547
in stock
|
Buy Now | |
SOS electronic
from US$0.0112
|
3,300
in stock
|
Buy Now | |
Avnet America
-
|
-
|
Buy Now |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Transistor Polarity | NPN |
---|---|
Collector Emitter Voltage V(br)ceo | 40V |
Transition Frequency ft | 300MHz |
Power Dissipation Pd | 625mW |
DC Collector Current | 200mA |
DC Current Gain hFE | 300hFE |
Transistor Case Style | TO-92 |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2019) |
Collector Emitter Saturation Voltage Vce(on) | 200mV |
Continuous Collector Current Ic Max | 200mA |
Current Ic @ Vce Sat | 10mA |
Current Ic Continuous a Max | 200mA |
Current Ic Fall Time Measurement | 10mA |
Current Ic hFE | 10mA |
Fall Time @ Ic | 250ns |
Full Power Rating Temperature | 25°C |
Gain Bandwidth ft Min | 300MHz |
Gain Bandwidth ft Typ | 300MHz |
Hfe Min | 100 |
No. of Transistors | 1 |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +150°C |
Pin Configuration | b |
Power Dissipation Ptot Max | 500mW |
Termination Type | Through Hole |
Voltage Vcbo | 60V |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Transistor Polarity | NPN |
---|---|
Collector Emitter Voltage V(br)ceo | 40V |
Transition Frequency ft | 300MHz |
Power Dissipation Pd | 625mW |
DC Collector Current | 200mA |
DC Current Gain hFE | 300hFE |
RF Transistor Case | TO-92 |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
Operating Temperature Min | -55°C |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Transistor Polarity | NPN |
---|---|
Collector Emitter Voltage V(br)ceo | 40V |
DC Collector Current | 200mA |
Power Dissipation Pd | 625mW |
Transistor Mounting | Through Hole |
No. of Pins | 3Pins |
RoHS Compliant | Yes |
Bipolar Transistor, Npn, 40V, To-92 | Newark Electronics |
TRANSISTOR, NPN, TO-92 | element14 |
Where can I find additional details, specifications and documents for a 2N3904?
Additional datasheets, footprints and schematics for 2N3904 are listed on our Part Details page. You can also find images and similar parts to 2N3904 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2N3904 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2N3904 price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2N3904 you can contact the distributor directly for product support, shipping queries etc.
Is the 2N3904 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2N3904 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Transfer Multisort Elektronik and Rapid Electronics have stock available or on a lead time for 2N3904.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2N3904 often in real-time on the comparison pages.
What if I can't find stock of 2N3904?
You can fill out our help required form which you can use to request a quote for 2N3904 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.