Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.32
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.45
|
20,693
in stock
|
Buy Now | |
element14
from US$0.38
|
28,624
in stock
|
Buy Now | |
Newark Electronics
from US$0.32
|
26,504
in stock
|
Buy Now | |
Micros
from US$0.32
|
385
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.37
|
282
in stock
|
Buy Now | |
RS Americas
from US$2.14
|
10
in stock
|
Buy Now | |
Avnet America
-
|
2,008
in stock
|
Buy Now | |
Avnet Silica
-
|
75
in stock
|
Buy Now | |
Future Electronics
from US$12.28
|
-
|
Buy Now | |
Microchip Technology
from US$13.19
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Transistor Polarity | NPN |
---|---|
Collector Emitter Voltage V(br)ceo | 250V |
Transition Frequency ft | 15MHz |
Power Dissipation Pd | 5W |
DC Collector Current | 1A |
DC Current Gain hFE | 40hFE |
Transistor Case Style | TO-39 |
No. of Pins | 3Pins |
Operating Temperature Max | 200°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (15-Jan-2019) |
Av Current Ic | 1A |
Collector Emitter Saturation Voltage Vce(on) | 500mV |
Continuous Collector Current Ic Max | 1A |
Current Ic @ Vce Sat | 50mA |
Current Ic Continuous a Max | 1A |
Current Ic hFE | 20mA |
Full Power Rating Temperature | 25°C |
Gain Bandwidth ft Min | 15MHz |
Gain Bandwidth ft Typ | 15MHz |
Hfe Min | 40 |
No. of Transistors | 1 |
Operating Temperature Min | -65°C |
Operating Temperature Range | -65°C to +200°C |
Voltage Vcbo | 300V |
Voltage Vces | 300V |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
RoHS Compliant | YES |
---|
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Transistor Polarity | NPN |
---|---|
Collector Emitter Voltage V(br)ceo | 250V |
DC Collector Current | 1A |
Power Dissipation Pd | 1W |
Transistor Mounting | Through Hole |
No. of Pins | 3Pins |
DC Current Gain hFE | 160hFE |
RoHS Compliant | Yes |
TRANSISTOR, NPN, TO-39 | element14 |
Bipolar (Bjt) Single Transistor, Npn, 250 V, 15 Mhz, 5 W, 1 A, 40 Rohs Compliant: Yes |Multicomp Pro 2N3440 | Newark Electronics |
Where can I find additional details, specifications and documents for a 2N3440?
Additional datasheets, footprints and schematics for 2N3440 are listed on our Part Details page. You can also find images and similar parts to 2N3440 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2N3440 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2N3440 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2N3440 fall under?
The 2N3440 is listed under Semiconductors - Discretes > Transistors > Bipolar Transistors.
Can I view similar or alternative parts?
You can view similar parts to 2N3440 when available in the Bipolar Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2N3440 you can contact the distributor directly for product support, shipping queries etc.
Is the 2N3440 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2N3440 have stock available?
Authorised distributors including element14, Newark Electronics, Farnell, Micros and Transfer Multisort Elektronik have stock available or on a lead time for 2N3440.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2N3440 often in real-time on the comparison pages.
What if I can't find stock of 2N3440?
You can fill out our help required form which you can use to request a quote for 2N3440 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.