Status: | Unknown |
---|---|
Series: | M12 Series |
RoHS: | Unknown |
Connector Type A | M12 Sensor Straight 4 Position Plug |
---|---|
Connector Type B | Free End |
Cable Length - Metric | 1m |
Cable Length - Imperial | 3.28ft |
Product Range | M12 Series |
SVHC | No SVHC (15-Jan-2019) |
Cable Assembly Type | Sensor |
Current Rating | 5A |
Jacket Colour | Black |
No. of Contacts | 4Contacts |
Voltage Rating | 60V |
Connector Type A | M12 Plug |
---|---|
Connector Type B | Free End, Free End |
No. of Positions | 4 Positions |
Cable Length - Metric | 1m |
Cable Length - Imperial | 3.3ft |
RoHS Compliant | Yes |
Sensor Cord, 4P, M12 Plug-Free End, 1M | Newark Electronics |
CABLE ASSY, PLUG-FREE, PVC, 4WAY, 1M | Farnell |
Where can I find additional details, specifications and documents for a 2MT3012-W04300?
Additional datasheets, footprints and schematics for 2MT3012-W04300 are listed on our Part Details page. You can also find images and similar parts to 2MT3012-W04300 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2MT3012-W04300 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2MT3012-W04300 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2MT3012-W04300 fall under?
The 2MT3012-W04300 is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to 2MT3012-W04300 when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2MT3012-W04300 you can contact the distributor directly for product support, shipping queries etc.
Is the 2MT3012-W04300 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2MT3012-W04300 have stock available?
Authorised distributors including Newark Electronics, Farnell and element14 have stock available or on a lead time for 2MT3012-W04300.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2MT3012-W04300 often in real-time on the comparison pages.
What if I can't find stock of 2MT3012-W04300?
You can fill out our help required form which you can use to request a quote for 2MT3012-W04300 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.