Status: | Unknown |
---|---|
Series: | M12 Series |
RoHS: | Unknown |
Product Range | M12 Series |
---|---|
Sensor Connector Size | M12 |
Gender | Receptacle |
No. of Contacts | 5Contacts |
Sensor Contact Type | Solder Socket |
Sensor Connector Mounting | Straight Panel Mount |
IP / NEMA Rating | IP68 |
Connector Coding | A Coded |
Connector Body Material | Nylon (Polyamide) Glass Filled Body |
Contact Material | Phosphor Bronze |
Contact Plating | Gold, Gold Plated Contacts |
Current Rating | 5A |
Voltage Rating | 60V |
SVHC | No SVHC (15-Jan-2019) |
Circular Connector Shell Style | Panel Mount Receptacle |
Circular Contact Type | Solder Socket |
Connector Mounting | Panel Mount |
Connector Type | Circular Industrial |
Contact Gender | Socket |
Contact Termination | Solder |
Contact Termination Type | Solder |
No. of Mating Cycles | 500 |
Operating Temperature Max | 100°C |
Operating Temperature Min | -40°C |
Working Voltage | 60V |
Status: | Unknown |
---|---|
Series: | 2MT3000-W0 Series |
RoHS: | Compliant |
Product Range | 2MT3000-W0 Series |
---|---|
Sensor Connector Size | M12 |
Sensor Connector Gender | Female |
No. of Positions | 5 Positions |
Sensor Contact Type | Solder Socket |
IP / NEMA Rating | IP68 |
RoHS Compliant | Yes |
Sensor Connector, M12, Rcpt, 5Pos, Panel | Newark Electronics |
SOCKET, PANEL, REAR MNT, 5A, 5 WAY | element14 |
Where can I find additional details, specifications and documents for a 2MT3000-W05300?
Additional datasheets, footprints and schematics for 2MT3000-W05300 are listed on our Part Details page. You can also find images and similar parts to 2MT3000-W05300 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2MT3000-W05300 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2MT3000-W05300 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2MT3000-W05300 fall under?
The 2MT3000-W05300 is listed under Connectors > Circular Connectors & Components > Circular Industrial Connectors.
Can I view similar or alternative parts?
You can view similar parts to 2MT3000-W05300 when available in the Circular Industrial Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2MT3000-W05300 you can contact the distributor directly for product support, shipping queries etc.
Is the 2MT3000-W05300 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2MT3000-W05300 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for 2MT3000-W05300.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2MT3000-W05300 often in real-time on the comparison pages.
What if I can't find stock of 2MT3000-W05300?
You can fill out our help required form which you can use to request a quote for 2MT3000-W05300 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.