Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Product Range | - |
---|---|
Circular Connector Shell Style | Right Angle Receptacle |
No. of Contacts | 4Contacts |
Circular Contact Type | Solder Socket |
Coupling Style | Bayonet |
Connector Body Material | Thermoplastic Body |
Connector Body Plating | - |
Contact Material | Copper Alloy |
Contact Plating | Silver, Silver Plated Contacts |
SVHC | No SVHC (15-Jan-2019) |
Colour | Black |
Connector Mounting | PCB Mount |
Connector Type | Circular |
Contact Termination | Through Hole Right Angle |
Contact Termination Type | Through Hole |
Current Rating | 7.5A |
Gender | Receptacle |
Insulation Resistance | 50mohm |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Circular Connector Shell Style | Right Angle Receptacle |
---|---|
No. of Contacts | 4Contacts |
Circular Contact Type | Solder Socket |
Coupling Style | Bayonet |
Contact Material | Copper Alloy |
RoHS Compliant | Yes |
Circular Din Connector, Rcpt, 4Pos, Pcb | Newark Electronics |
CIRCULAR, RCPT DC POWER, 4 WAY, PCB | element14 |
Where can I find additional details, specifications and documents for a 2MJ-0402A110?
Additional datasheets, footprints and schematics for 2MJ-0402A110 are listed on our Part Details page. You can also find images and similar parts to 2MJ-0402A110 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2MJ-0402A110 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2MJ-0402A110 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2MJ-0402A110 fall under?
The 2MJ-0402A110 is listed under Connectors > Power Entry Connectors > Power Entry Connectors.
Can I view similar or alternative parts?
You can view similar parts to 2MJ-0402A110 when available in the Power Entry Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2MJ-0402A110 you can contact the distributor directly for product support, shipping queries etc.
Is the 2MJ-0402A110 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2MJ-0402A110 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for 2MJ-0402A110.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2MJ-0402A110 often in real-time on the comparison pages.
What if I can't find stock of 2MJ-0402A110?
You can fill out our help required form which you can use to request a quote for 2MJ-0402A110 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.