Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.91
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.91
|
No stock
|
Buy Now |
Product Range | - |
---|---|
Gender | Receptacle |
Connector Mounting | PCB Mount |
Contact Termination Type | Through Hole |
SVHC | No SVHC (15-Jan-2019) |
Colour | Black |
Connector Type | Circular Industrial |
Contact Material | Brass Phosphor Bronze |
Contact Plating | Tin Plated Contacts |
Contact Termination | Through Hole Right Angle |
Insulation Resistance | 50mohm |
No. of Contacts | 3Contacts |
JACK, DC, SHIELDED, PCB, R/A, 3POLE | Farnell |
Where can I find additional details, specifications and documents for a 2MJ-0401A120?
Additional datasheets, footprints and schematics for 2MJ-0401A120 are listed on our Part Details page. You can also find images and similar parts to 2MJ-0401A120 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2MJ-0401A120 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2MJ-0401A120 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2MJ-0401A120 fall under?
The 2MJ-0401A120 is listed under Connectors > Power Entry Connectors > Power Entry Connectors.
Can I view similar or alternative parts?
You can view similar parts to 2MJ-0401A120 when available in the Power Entry Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2MJ-0401A120 you can contact the distributor directly for product support, shipping queries etc.
Is the 2MJ-0401A120 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2MJ-0401A120 have stock available?
Authorised distributors including Farnell have stock available or on a lead time for 2MJ-0401A120.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2MJ-0401A120 often in real-time on the comparison pages.
What if I can't find stock of 2MJ-0401A120?
You can fill out our help required form which you can use to request a quote for 2MJ-0401A120 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.