Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
Convert From | D Sub 37 Position Plug |
---|---|
Convert To | Screw Type 37 Position Terminal Block |
Rated Current | - |
Rated Voltage | - |
Product Range | - |
Connector Type | Terminal Block Interface |
Interface Terminal Block, D Sub Male-Tb, 37Pos | Newark Electronics |
Where can I find additional details, specifications and documents for a 2M37DSM?
Additional datasheets, footprints and schematics for 2M37DSM are listed on our Part Details page. You can also find images and similar parts to 2M37DSM on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2M37DSM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2M37DSM price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2M37DSM fall under?
The 2M37DSM is listed under Electrical & Lighting > Industrial Automation & Control Gear > DIN Rail Modules and Hardware.
Can I view similar or alternative parts?
You can view similar parts to 2M37DSM when available in the DIN Rail Modules and Hardware range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2M37DSM you can contact the distributor directly for product support, shipping queries etc.
Is the 2M37DSM RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2M37DSM have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for 2M37DSM.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2M37DSM often in real-time on the comparison pages.
What if I can't find stock of 2M37DSM?
You can fill out our help required form which you can use to request a quote for 2M37DSM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.