2KBP02M-E4/51 Diodes by Vishay Intertechnology

BRIDGE RECTIFIER SINGLE PHASE 2A 200V

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

No distributors results available

Specifications

No. of Phases Single
Repetitive Reverse Voltage Vrrm Max 200V
Forward Current If(AV) 2A
Bridge Rectifier Case Style SIP
Forward Voltage VF Max 1.1V
No. of Pins 4Pins


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 2KBP02M-E4/51?

Additional datasheets, footprints and schematics for 2KBP02M-E4/51 are listed on our Part Details page. You can also find images and similar parts to 2KBP02M-E4/51 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 2KBP02M-E4/51 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2KBP02M-E4/51 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 2KBP02M-E4/51 fall under?

The 2KBP02M-E4/51 is listed under Semiconductors - Discretes > Diodes > Bridge Rectifier Diodes.

Can I view similar or alternative parts?

You can view similar parts to 2KBP02M-E4/51 when available in the Bridge Rectifier Diodes range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 2KBP02M-E4/51 you can contact the distributor directly for product support, shipping queries etc.

Is the 2KBP02M-E4/51 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 2KBP02M-E4/51 have stock available?

There is no stock from authorised distributors for 2KBP02M-E4/51.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 2KBP02M-E4/51 often in real-time on the comparison pages.

What if I can't find stock of 2KBP02M-E4/51?

You can fill out our help required form which you can use to request a quote for 2KBP02M-E4/51 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay