Options for Price Comparison
Distributor Statistics for 2IO4B
Total in Stock: -
Lowest MOQ: -
Average Price: - per unit
Stocking Distributors: -
Loading...
Loading Results for 2IO4B
Details for 2IO4B by TE Connectivity
Electrical & Lighting > Industrial Automation & Control Gear > PLCs HMI & Industrial Computing
SOLID STATE RELAYS ACCESSORIES
2IO4B image

2IO4B by TE Connectivity

SOLID STATE RELAYS ACCESSORIES
Part Information
2IO4B image
Not RoHS Compliant
Specifications
No. of Modules:
4
Supply Voltage VDC:
-
Current Rating:
-
Product Range:
-
Accessory Type:
4 Position Mounting Board
For Use With:
Standard Module with 4 positions
Alternate Descriptions
2IO4B=IO MODULE BOAR Onlinecomponents.com
Relay solid state I/O mod Mounting board RS Components
SOLID STATE RELAYS, ACCESSORIES; No. of Modules:4; Supply Voltage VDC:-; Current Rating:-; Product Range:-; Accessory Type:4 Position Mounting Board; For Use With:Standard Module with 4 positions RoHS Compliant: No Newark Electronics
TYCO P&B MOUNTING BOARD FOR IN Relay Specialties
Similar Part