2CT3033-W12200H Circular Connectors & Components by Multicomp

CIRCULAR CONN PLUG 12POS CABLE

Status: Unknown
Series: Standard Size Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$4.38

Distributor Stock
Logo for Farnell
Farnell
from US$4.38
298
in stock
Buy Now
Logo for element14
element14
from US$6.35
298
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$8.40
-
Buy Now

Specifications

Product Range Standard Size Series
Circular Connector Shell Style Cable Mount Plug
No. of Contacts 12Contacts
Circular Contact Type Solder Pin
Coupling Style Bayonet
Connector Body Material Nylon (Polyamide) Glass Filled Body
Connector Body Plating -
Contact Material Copper Alloy
Contact Plating Gold
SVHC No SVHC (15-Jan-2019)


2CT3033-W12200H Circular Connectors & Components by Multicomp Pro

CIRCULAR CONN, PLUG, 12POS, CABLE

Status: Unknown
Series: Standard Size Series
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

Product Range Standard Size Series
Circular Connector Shell Style Cable Mount Plug
No. of Contacts 12Contacts
Circular Contact Type Solder Pin
Coupling Style Bayonet
Contact Plating Gold
RoHS Compliant Yes

Alternative Descriptions

Circular Conn, Plug, 12Pos, Cable | Newark Electronics

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 2CT3033-W12200H?

Additional datasheets, footprints and schematics for 2CT3033-W12200H are listed on our Part Details page. You can also find images and similar parts to 2CT3033-W12200H on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 2CT3033-W12200H on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2CT3033-W12200H price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 2CT3033-W12200H fall under?

The 2CT3033-W12200H is listed under Connectors > Circular Connectors & Components > Circular Industrial Connectors.

Can I view similar or alternative parts?

You can view similar parts to 2CT3033-W12200H when available in the Circular Industrial Connectors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 2CT3033-W12200H you can contact the distributor directly for product support, shipping queries etc.

Is the 2CT3033-W12200H RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 2CT3033-W12200H have stock available?

Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for 2CT3033-W12200H.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 2CT3033-W12200H often in real-time on the comparison pages.

What if I can't find stock of 2CT3033-W12200H?

You can fill out our help required form which you can use to request a quote for 2CT3033-W12200H from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay