Status: | Unknown |
---|---|
Series: | Standard Size Series |
RoHS: | Unknown |
Product Range | Standard Size Series |
---|---|
Circular Connector Shell Style | Cable Mount Plug |
No. of Contacts | 8Contacts |
Circular Contact Type | Solder Socket |
Coupling Style | Bayonet |
Connector Body Material | Nylon (Polyamide) Glass Filled Body |
Connector Body Plating | - |
Contact Material | Copper Alloy |
Contact Plating | Gold |
SVHC | No SVHC (15-Jan-2019) |
Status: | Unknown |
---|---|
Series: | Standard Size Series |
RoHS: | Compliant |
Product Range | Standard Size Series |
---|---|
Circular Connector Shell Style | Cable Mount Plug |
No. of Contacts | 8Contacts |
Circular Contact Type | Solder Socket |
Coupling Style | Bayonet |
Contact Plating | Gold |
RoHS Compliant | Yes |
Circular Conn, Plug, 8Pos, Cable | Newark Electronics |
Where can I find additional details, specifications and documents for a 2CT3032-W08300?
Additional datasheets, footprints and schematics for 2CT3032-W08300 are listed on our Part Details page. You can also find images and similar parts to 2CT3032-W08300 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2CT3032-W08300 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2CT3032-W08300 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2CT3032-W08300 fall under?
The 2CT3032-W08300 is listed under Connectors > Circular Connectors & Components > Circular Industrial Connectors.
Can I view similar or alternative parts?
You can view similar parts to 2CT3032-W08300 when available in the Circular Industrial Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2CT3032-W08300 you can contact the distributor directly for product support, shipping queries etc.
Is the 2CT3032-W08300 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2CT3032-W08300 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for 2CT3032-W08300.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2CT3032-W08300 often in real-time on the comparison pages.
What if I can't find stock of 2CT3032-W08300?
You can fill out our help required form which you can use to request a quote for 2CT3032-W08300 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.