2CM3002-W07300 Circular Connectors & Components by Multicomp

PLUG PANEL 5A 7 WAY IP67

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$1.38

Distributor Stock
Logo for Farnell
Farnell
from US$1.89
375
in stock
Buy Now
Logo for element14
element14
from US$2.68
375
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$1.38
57
in stock
Buy Now

Specifications

Product Range -
Circular Connector Shell Style Panel Mount Plug
No. of Contacts 7Contacts
Circular Contact Type Solder Pin
Coupling Style -
Connector Body Material -
Connector Body Plating -
Contact Material Brass
Contact Plating Gold, Gold Plated Contacts
SVHC No SVHC (15-Jan-2019)
Connector Mounting Panel Mount
Connector Shell Size 18 mm
Connector Type Circular Industrial
Contact Gender Pin
Contact Termination Solder
Contact Termination Type Solder
Current Rating 5A
Gender Plug
IP / NEMA Rating IP67
Operating Temperature Max 100°C
Operating Temperature Min -40°C


2CM3002-W07300 Circular Connectors & Components by Multicomp Pro

INDUSTRIAL CIRCULAR, 7POS, PLUG, PANEL

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

Circular Connector Shell Style Panel Mount Plug
No. of Contacts 7Contacts
Circular Contact Type Solder Pin
Coupling Style Bayonet
Contact Material Copper Alloy
RoHS Compliant Yes

Alternative Descriptions

PLUG, PANEL, 5A, 7 WAY, IP67 | element14
Industrial Circular, 7Pos, Plug, Panel | Newark Electronics

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 2CM3002-W07300?

Additional datasheets, footprints and schematics for 2CM3002-W07300 are listed on our Part Details page. You can also find images and similar parts to 2CM3002-W07300 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 2CM3002-W07300 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2CM3002-W07300 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 2CM3002-W07300 fall under?

The 2CM3002-W07300 is listed under Connectors > Circular Connectors & Components > Circular Industrial Connectors.

Can I view similar or alternative parts?

You can view similar parts to 2CM3002-W07300 when available in the Circular Industrial Connectors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 2CM3002-W07300 you can contact the distributor directly for product support, shipping queries etc.

Is the 2CM3002-W07300 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 2CM3002-W07300 have stock available?

Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for 2CM3002-W07300.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 2CM3002-W07300 often in real-time on the comparison pages.

What if I can't find stock of 2CM3002-W07300?

You can fill out our help required form which you can use to request a quote for 2CM3002-W07300 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay