2C37Z5U224M050B Capacitors by Vishay Intertechnology

CERAMIC CAPACITOR 0.22UF 50V Z5U 20% RADIAL

Status: Unknown
Series: 2C37 Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.08

Distributor Stock
Logo for Farnell
Farnell
from US$0.12
No stock
Buy Now
Logo for Avnet America
Avnet America
from US$0.08
-
Buy Now
Logo for RS Americas
RS Americas
from US$0.12
-
Buy Now
Logo for element14
element14
from US$0.17
-
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now

Specifications

Capacitance 0.22µF
Voltage Rating 50V
Product Range 2C37 Series
Capacitance Tolerance ± 20%
Capacitor Terminals Radial Leaded
Dielectric Characteristic Z5U
Lead Spacing 8mm

Alternative Descriptions

Cap Ceramic 0.22uF 50V Z5U 20% Radial 9.4mm 85°C Bulk | Avnet America
Capacitor | RS Americas
Ceramic Capacitor 0.22Uf, 50V, Z5U, 20%, Radial | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 2C37Z5U224M050B?

Additional datasheets, footprints and schematics for 2C37Z5U224M050B are listed on our Part Details page. You can also find images and similar parts to 2C37Z5U224M050B on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 2C37Z5U224M050B on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2C37Z5U224M050B price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 2C37Z5U224M050B fall under?

The 2C37Z5U224M050B is listed under Electronic & Electrical Components > Capacitors > Ceramic Capacitors.

Can I view similar or alternative parts?

You can view similar parts to 2C37Z5U224M050B when available in the Ceramic Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 2C37Z5U224M050B you can contact the distributor directly for product support, shipping queries etc.

Is the 2C37Z5U224M050B RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 2C37Z5U224M050B have stock available?

Authorised distributors including Avnet America, RS Americas, element14, Farnell and Newark Electronics have stock available or on a lead time for 2C37Z5U224M050B.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 2C37Z5U224M050B often in real-time on the comparison pages.

What if I can't find stock of 2C37Z5U224M050B?

You can fill out our help required form which you can use to request a quote for 2C37Z5U224M050B from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay