Status: | Unknown |
---|---|
Series: | 2C20 Series |
RoHS: | Unknown |
Capacitance | 0.22 F |
---|---|
Voltage Rating | 50V |
Product Range | 2C20 Series |
Capacitance Tolerance | 10% |
Capacitor Terminals | Radial Leaded |
Dielectric Characteristic | X7R |
Packaging | Each |
Cap Ceramic 0.22uF 50V X7R 10% Radial 5.08mm 125°C Bulk | Avnet America |
Capacitor | RS Americas |
Where can I find additional details, specifications and documents for a 2C20X7R224K050B?
Additional datasheets, footprints and schematics for 2C20X7R224K050B are listed on our Part Details page. You can also find images and similar parts to 2C20X7R224K050B on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2C20X7R224K050B on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2C20X7R224K050B price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2C20X7R224K050B fall under?
The 2C20X7R224K050B is listed under Electronic & Electrical Components > Capacitors > Ceramic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to 2C20X7R224K050B when available in the Ceramic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2C20X7R224K050B you can contact the distributor directly for product support, shipping queries etc.
Is the 2C20X7R224K050B RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2C20X7R224K050B have stock available?
Authorised distributors including Avnet America, RS Americas and Farnell have stock available or on a lead time for 2C20X7R224K050B.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2C20X7R224K050B often in real-time on the comparison pages.
What if I can't find stock of 2C20X7R224K050B?
You can fill out our help required form which you can use to request a quote for 2C20X7R224K050B from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.