2C20X7R105K050B

Electronic & Electrical Components

> Capacitors

> Tantalum Capacitors

Organise Price Comparison Results by
distributor space
Distributor Statistics for 2C20X7R105K050B
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for 2C20X7R105K050B
Series Information for 2C20X7R105K050B - Vishay Intertechnology

Features

  • feature
    - EIA characteristics C0G, X7R, Z5U - Capacitance range 10pF to 4.7u00b5F - Voltage ratings 50 WVDC to 100 WVDC - Wide choice of lead spacing

Description

CERAMIC CAPACITOR 1UF 50V X7R 10% R

Specifications

Capacitance:
1 F
Voltage Rating:
50V
Product Range:
2C20 Series
Capacitance Tolerance:
10%
Packaging:
Each
Operating Temperature Min:
-55 C
Operating Temperature Max:
125 C
ESR:
-

Alternate Descriptions

Avnet America

Cap Ceramic 1uF 50V X7R 10% Radial 5.08mm 125°C Bulk

Avnet America product