29W75 Connectors by Legrand

TLCONN IP67 30A 3PH 250V L1530R

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$117.35

Distributor Stock
Logo for Newark
Newark
from US$157.83
No stock
Buy Now
Logo for Avnet America
Avnet America
from US$123.71
-
Buy Now
Logo for RS Americas
RS Americas
from US$140.26
-
Buy Now
Logo for element14
element14
from US$117.35
-
Buy Now
Logo for Carlton-Bates
Carlton-Bates
from US$135.22
-
Buy Now

29W75 Electrical Connectors & Power Strips by Molex

CONNECTOR AC POWER, RECEPTACLE, 30A 250V

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

Connector Type Industrial Electrical AC Power
Current Rating 30A
Connector Colour Yellow
Voltage Rating VAC 250V
Connector Mounting Cable Mount
RoHS Compliant Yes

Alternative Descriptions

Connector Ac Power, Receptacle, 30A 250V | Newark Electronics
L15-30R WATERTITE CONN | Avnet America
Locking, Watertight Connector, 30A, 250V 3 Phase, 3P 4W Rubber Yellow | Carlton-Bates

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 29W75?

Additional datasheets, footprints and schematics for 29W75 are listed on our Part Details page. You can also find images and similar parts to 29W75 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 29W75 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 29W75 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 29W75 fall under?

The 29W75 is listed under Connectors > More Connectors.

Can I view similar or alternative parts?

You can view similar parts to 29W75 when available in the More Connectors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 29W75 you can contact the distributor directly for product support, shipping queries etc.

Is the 29W75 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 29W75 have stock available?

Authorised distributors including Newark Electronics, Avnet America, RS Americas, element14 and Carlton-Bates have stock available or on a lead time for 29W75.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 29W75 often in real-time on the comparison pages.

What if I can't find stock of 29W75?

You can fill out our help required form which you can use to request a quote for 29W75 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay