Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.16
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.34
|
3
in stock
|
Buy Now | |
Future Electronics
from US$0.20
|
1,499
in stock
|
Buy Now | |
Heilind Electronics
from US$0.19
|
872
in stock
|
Buy Now | |
element14
from US$0.17
|
551
in stock
|
Buy Now | |
Newark Electronics
from US$0.20
|
548
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.24
|
425
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.19
|
290
in stock
|
Buy Now | |
Rutronik
from US$0.24
|
32
in stock
|
Buy Now | |
RS Americas
from US$4.95
|
-
|
Buy Now | |
Carlton-Bates
from US$0.21
|
-
|
Buy Now | |
Sager
from US$0.16
|
-
|
Buy Now |
Battery Sizes Accepted | MC621 V364 SC621 |
---|---|
Battery Terminals | SMD |
Contact Material | Phosphor Bronze |
Contact Plating | Nickel Plated Contacts |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Accessory Type | Coin Cell Battery Holder |
Battery Holder Mount | SMD |
Battery Size Code | MC621 SC621 V364 |
For Use With | 6.8mm coin cell |
No. of Batteries | 1 |
No. of Cells | 1 |
Ultra Low Profile SMT Coin Cell Battery Contact Retainer for 6.8 mm Cell | Future Electronics |
SM BUTTON CELL | Heilind Electronics |
Battery Sizes Accepted:MC621, V364, SC621 | element14 |
Retainer Contact, 6.8Mm Coin Cell Smd | Newark Electronics |
Clip | Transfer Multisort Elektronik |
BATTERY HOLDER BUTTON 6.8MM | Rutronik |
Holder, Battery | Carlton-Bates |
Coin Cell Battery Holders SMT COIN CELL .315 HOLDER | Sager |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
USB Mini Hub with Power Switch | Adafruit Industries 2998 | RS Americas |
Where can I find additional details, specifications and documents for a 2998?
Additional datasheets, footprints and schematics for 2998 are listed on our Part Details page. You can also find images and similar parts to 2998 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2998 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2998 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2998 fall under?
The 2998 is listed under Electrical & Lighting > Batteries & Power Supplies > Battery Accessories.
Can I view similar or alternative parts?
You can view similar parts to 2998 when available in the Battery Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2998 you can contact the distributor directly for product support, shipping queries etc.
Is the 2998 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2998 have stock available?
Authorised distributors including Future Electronics, Heilind Electronics, element14, Newark Electronics and Transfer Multisort Elektronik have stock available or on a lead time for 2998.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2998 often in real-time on the comparison pages.
What if I can't find stock of 2998?
You can fill out our help required form which you can use to request a quote for 2998 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.