| Status: | Unknown |
|---|---|
| Series: | - |
| RoHS: | Unknown |
Prices starting from US$0.19
| Distributor | Stock | ||
|---|---|---|---|
|
TME
from US$0.28
|
1,030
in stock
|
Buy Now |
|
Newark Electronics
from US$0.21
|
0
in stock
|
Buy Now |
|
Future Electronics
from US$0.20
|
0
in stock
|
Buy Now |
|
RS Americas
from US$3.22
|
0
in stock
|
Buy Now |
|
Compona
from US$0.33
|
0
in stock
|
Buy Now |
|
Sager
from US$0.19
|
0
in stock
|
Buy Now |
|
Heilind Electronics
from US$64.03
|
0
in stock
|
Buy Now |
|
Heilind Electronics Europe
from US$69.24
|
0
in stock
|
Buy Now |
|
Hawk Electronics
from US$65.90
|
0
in stock
|
Buy Now |
|
Carlton-Bates
-
|
0
in stock
|
Buy Now |
| Buy Now |
| Battery Sizes Accepted | Coin Cell - 11.6mm |
|---|---|
| Battery Terminals | Through Hole |
| Contact Material | Phosphor Bronze |
| Contact Plating | - |
| Product Range | - |
| SVHC | No SVHC (27-Jun-2018) |
| Accessory Type | Coin Cell Retainer |
| Battery Holder Mount | Through Hole |
| For Use With | SR44 LR44 357 MS76 PX76A G-13 303 V313 Batteries |
| No. of Batteries | 1 |
| Holder | TME |
| Retainer Contact, 11.6Mm Coin Cell, Pcb | Newark Electronics |
| Ultra Low Profile Through Hole Coin Cell Battery Retainer for 11.6 mm Cell | Future Electronics |
| KEYSTONE 2997 Battery holder THT | Compona |
| Coin Cell Battery Holders THM .520x.585x.500 No Hole | Sager |
| Holder, Battery | Carlton-Bates |
| Status: | Unknown |
|---|---|
| Series: | - |
| RoHS: | Unknown |
Where can I find additional details, specifications and documents for a 2997?
Additional datasheets, footprints and schematics for 2997 are listed on our Part Details page. You can also find images and similar parts to 2997 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2997 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2997 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2997 fall under?
The 2997 is listed under Electrical & Lighting > Batteries & Power Supplies > Battery Accessories.
Can I view similar or alternative parts?
You can view similar parts to 2997 when available in the Battery Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2997 you can contact the distributor directly for product support, shipping queries etc.
Is the 2997 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2997 have stock available?
Authorised distributors including TME, Newark Electronics, Future Electronics, RS Americas and Compona have stock available or on a lead time for 2997.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2997 often in real-time on the comparison pages.
What if I can't find stock of 2997?
You can fill out our help required form which you can use to request a quote for 2997 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.