Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.12
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.17
|
No stock
|
Buy Now | |
Rutronik
from US$0.19
|
-
|
Buy Now | |
Newark Electronics
from US$0.16
|
-
|
Buy Now | |
Future Electronics
from US$0.20
|
-
|
Buy Now | |
RS Americas
from US$0.22
|
-
|
Buy Now | |
element14
from US$0.30
|
-
|
Buy Now | |
Carlton-Bates
from US$0.22
|
-
|
Buy Now | |
Sager
from US$0.12
|
-
|
Buy Now |
Battery Sizes Accepted | Coin Cell - 4.8mm |
---|---|
Battery Terminals | SMD |
Contact Material | Phosphor Bronze |
Contact Plating | Gold Plated Contacts |
Product Range | - |
Accessory Type | Coin Cell Retainer Contact |
SMT COIN CELL RETAINER 4.8mm | Rutronik |
Retainer Contact, 4.8Mm Coin Cell | Newark Electronics |
RETAINER COIN CELL 4.8MM SMD | Future Electronics |
Battery Holder, SMT, 1 Coin Cell, 4.8mm (ML414), Phos Bronze/Gold Flash | Keystone Electronics 2994 | RS Americas |
RETAINER CONTACT, 4.8MM COIN CELL | element14 |
Holder, Battery | Carlton-Bates |
Coin Cell Battery Holders 4.8mm Coin Cell Retainer - SMT | Sager |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Where can I find additional details, specifications and documents for a 2994?
Additional datasheets, footprints and schematics for 2994 are listed on our Part Details page. You can also find images and similar parts to 2994 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2994 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2994 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2994 fall under?
The 2994 is listed under Electrical & Lighting > Batteries & Power Supplies > Battery Accessories.
Can I view similar or alternative parts?
You can view similar parts to 2994 when available in the Battery Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2994 you can contact the distributor directly for product support, shipping queries etc.
Is the 2994 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2994 have stock available?
Authorised distributors including Rutronik, Newark Electronics, Future Electronics, RS Americas and element14 have stock available or on a lead time for 2994.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2994 often in real-time on the comparison pages.
What if I can't find stock of 2994?
You can fill out our help required form which you can use to request a quote for 2994 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.