Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
For Use With | MR16 Lamps |
---|---|
Lamp Socket Size | G4 |
Accessory Type | Lamp Socket |
Product Range | - |
Shell Material | Ceramic |
Lamp Socket, G6, Mr16 | Newark Electronics |
LAMP SOCKET, G6, MR16 | element14 |
G4/MR16 Socket hi temp base non-threaded | RS |
G4 2-pin (MR16) Lamp/LED socket | JKL Components Corporation 2993-G6 | RS Americas |
Where can I find additional details, specifications and documents for a 2993-G6?
Additional datasheets, footprints and schematics for 2993-G6 are listed on our Part Details page. You can also find images and similar parts to 2993-G6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2993-G6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2993-G6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2993-G6 fall under?
The 2993-G6 is listed under Electrical & Lighting > Wiring Accessories > Lamp Sockets & Socket Converters.
Can I view similar or alternative parts?
You can view similar parts to 2993-G6 when available in the Lamp Sockets & Socket Converters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2993-G6 you can contact the distributor directly for product support, shipping queries etc.
Is the 2993-G6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2993-G6 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and RS Americas have stock available or on a lead time for 2993-G6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2993-G6 often in real-time on the comparison pages.
What if I can't find stock of 2993-G6?
You can fill out our help required form which you can use to request a quote for 2993-G6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.