Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$10.67
Convert From | Canada (Parts of the Caribbean) South America Philippines & USA |
---|---|
Convert To | NEMA 5-15P |
Current Rating | - |
Connector Colour | - |
Connector Body Material | Plastic Body |
Voltage Rating VAC | 120V |
Adapter Plug, Plastic, 120V | Newark Electronics |
ADAPTER PLUG, PLASTIC, 120V | element14 |
Conn Electrical Adapter Adapter Plug North American Pin Cont cUL | Hammond Manufacturing 298G7 | RS Americas |
Adaptor Plug, Plastic, Straight Blade | Carlton-Bates |
Where can I find additional details, specifications and documents for a 298G7?
Additional datasheets, footprints and schematics for 298G7 are listed on our Part Details page. You can also find images and similar parts to 298G7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 298G7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 298G7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 298G7 fall under?
The 298G7 is listed under Connectors > Electrical Connectors & Power Outlet Strips > Mains Adapters / Travel Adapters.
Can I view similar or alternative parts?
You can view similar parts to 298G7 when available in the Mains Adapters / Travel Adapters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 298G7 you can contact the distributor directly for product support, shipping queries etc.
Is the 298G7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 298G7 have stock available?
Authorised distributors including Powell Electronics, Newark Electronics, element14, Farnell and RS Americas have stock available or on a lead time for 298G7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 298G7 often in real-time on the comparison pages.
What if I can't find stock of 298G7?
You can fill out our help required form which you can use to request a quote for 298G7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.