Status: | Unknown |
---|---|
Series: | 298D, 298W |
RoHS: | Compliant |
Small sizes include 0603 and 0402 footprint |
Lead (Pb)-free L-shaped face-down terminations |
8 mm tape and reel packaging available per EIA-481 and reeling per IEC 60286-3 7" [178 mm] standard |
Application Notes |
---|
Application Note |
Cross Reference |
---|
Cross Reference |
Datasheet |
---|
298D, 298W |
General Information |
---|
Typical Performance Characteristics |
Micro Guide |
Quick Reference Guide |
Product Literature |
---|
Product Sheet |
Selector Guide |
Quality Info |
---|
Quality Statement |
Support Tools |
---|
Did you Know - MLCC vs Polymer and Tantalum |
Technical Notes |
---|
Technical Note |
RoHS-Compliant | Yes |
---|---|
Lead (Pb)-Free | Totally Lead Free |
MSL Designation | Floor Life-Unlimited |
Device Termination Plating Finish | Sn |
Halogen-Free | Yes |
GREEN | Yes |
Cap Tant Solid 4.7uF 20V P CASE 20% 2515-12 T/R | Avnet America |
CAP, 4.7µF, 20V, 20% | Farnell |
Where can I find additional details, specifications and documents for a 298D475X0020P2T?
Additional datasheets, footprints and schematics for 298D475X0020P2T are listed on our Part Details page. You can also find images and similar parts to 298D475X0020P2T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 298D475X0020P2T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 298D475X0020P2T price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 298D475X0020P2T you can contact the distributor directly for product support, shipping queries etc.
Is the 298D475X0020P2T RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Vishay Intertechnology.
Which authorised distributors for 298D475X0020P2T have stock available?
Authorised distributors including Avnet America and Farnell have stock available or on a lead time for 298D475X0020P2T.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 298D475X0020P2T often in real-time on the comparison pages.
What if I can't find stock of 298D475X0020P2T?
You can fill out our help required form which you can use to request a quote for 298D475X0020P2T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.