298D475X0016P2T

Electronic & Electrical Components

> Capacitors

> Tantalum Capacitors

Organise Price Comparison Results by
distributor space
Distributor Statistics for 298D475X0016P2T
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for 298D475X0016P2T
Series Information for 298D475X0016P2T - Vishay Intertechnology

Features

  • feature
    - Small sizes include 0603 and 0402 footprint - Lead (Pb)-free L-shaped face-down terminations - 8 mm tape and reel packaging available per EIA-481 and reeling per IEC 60286-3uf020 7" [178 mm] standard - Mounting: surface mount

Description

CAP 4.7µF 16V 20%

Specifications

Capacitance:
4.7µF
Voltage Rating:
16V
Tantalum Capacitor Case:
1005 [2512 Metric]
Product Range:
298D Series
Capacitance Tolerance:
± 20%
Operating Temperature Min:
-55°C
Operating Temperature Max:
85°C
ESR:
6ohm
Manufacturer Size Code:
P
Automotive Qualification Standard:
-
SVHC:
No SVHC (15-Jan-2019)
Capacitance Tolerance ±:
± 20%
Capacitor Terminals:
SMD
ESR Frequency:
100Hz
ESR Temperature:
25°C
External Depth:
2.4mm
External Length / Height:
1.1mm
External Width:
1.45mm
Height:
1.1mm
Leakage Current:
0.8µA
No. of Pins:
2Pins
Operating Temperature Range:
-55°C to +85°C

Alternate Descriptions

Avnet America

Cap Tant Solid 4.7uF 16V P CASE 20% 2515-12 T/R