Status: | Unknown |
---|---|
Series: | 298D, 298W |
RoHS: | Compliant |
Prices starting from US$0.52
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.79
|
No stock
|
Buy Now | |
Newark Electronics
from US$0.60
|
12,000
in stock
|
Buy Now | |
Future Electronics
from US$0.52
|
4,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.52
|
4,000
in stock
|
Buy Now | |
Avnet America
-
|
12,000
in stock
|
Buy Now | |
RS Americas
from US$0.84
|
-
|
Buy Now | |
element14
from US$0.67
|
-
|
Buy Now | |
Avnet Asia
from US$0.58
|
-
|
Buy Now |
Small sizes include 0603 and 0402 footprint |
Lead (Pb)-free L-shaped face-down terminations |
8 mm tape and reel packaging available per EIA-481 and reeling per IEC 60286-3 7" [178 mm] standard |
Application Notes |
---|
Application Note |
Cross Reference |
---|
Cross Reference |
Datasheet |
---|
298D, 298W |
General Information |
---|
Typical Performance Characteristics |
Micro Guide |
Quick Reference Guide |
Product Literature |
---|
Product Sheet |
Selector Guide |
Quality Info |
---|
Quality Statement |
Support Tools |
---|
Did you Know - MLCC vs Polymer and Tantalum |
Technical Notes |
---|
Technical Note |
RoHS-Compliant | Yes |
---|---|
Lead (Pb)-Free | Totally Lead Free |
MSL Designation | Floor Life-Unlimited |
Device Termination Plating Finish | Sn |
Halogen-Free | Yes |
GREEN | Yes |
Cap 10Uf 10Vdc 20% 1.6 X 0.85 X 0.8Mm Smd Rohs Compliant: No |Vishay 298D106X0010M2T | Newark Electronics |
298D Series 10 uF ▒20 % 10 V Surface Mount Solid Tantalum Chip Capacitor | Future Electronics |
Cap Tant Solid 10uF 10V M CASE 20% (1.6 X 0.85 X 0.9mm) SMD 1608-9 7.5 Ohm 125°C T/R | Avnet America |
Capacitor | RS Americas |
TANTALUM CAPACITOR | Farnell |
Where can I find additional details, specifications and documents for a 298D106X0010M2T?
Additional datasheets, footprints and schematics for 298D106X0010M2T are listed on our Part Details page. You can also find images and similar parts to 298D106X0010M2T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 298D106X0010M2T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 298D106X0010M2T price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 298D106X0010M2T fall under?
The 298D106X0010M2T is listed under Passive Components > More Passive Components.
Can I view similar or alternative parts?
You can view similar parts to 298D106X0010M2T when available in the More Passive Components range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 298D106X0010M2T you can contact the distributor directly for product support, shipping queries etc.
Is the 298D106X0010M2T RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Vishay Intertechnology.
Which authorised distributors for 298D106X0010M2T have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Chip One Stop, Avnet America and RS Americas have stock available or on a lead time for 298D106X0010M2T.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 298D106X0010M2T often in real-time on the comparison pages.
What if I can't find stock of 298D106X0010M2T?
You can fill out our help required form which you can use to request a quote for 298D106X0010M2T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.