Options for Price Comparison
Distributor Statistics for 298884-000
Total in Stock: -
Lowest MOQ: -
Average Price: - per unit
Stocking Distributors: -

Part Details

Loading...
Loading Results for 298884-000
Details for 298884-000 by TE Connectivity
Connectors > Connector Backshells & Adapters > Ruggedized Backshells & Adapters

298884-000 by TE Connectivity

TXR41AC90-1607AI

Part Information

298884-000 image
ELV Compliant
Not applicable for solder process capability
Status: Active
Aliases: 298884-000, 7-1199628-2
Product Code: C417
Global Product Line: 907
GPL Description: Aerospace Defense & Marine

Technical Specifications

Adapter Entry Size:
7
Color:
Bright
TE Adapter Code:
41
Material:
Aluminum
Adapter Plating Material:
Electroless Nickel (AMS-C-26074)
Cable Diameter Range:
.219 – .35in, 5.6 – 8.9mm
Cable Entry Diameter:
.01 – .44in, .2 – 11.1mm
Connector Detail Specification Number:
MS27467, MS27468, MS27481, MS27652, MS27661, MS27479, MS27480, MS27665, MS27497, MS27656, MS27472, MS27473, MS24266, MS27474, MS27484, MS27653
Connector General Specification Number:
MIL-DTL-38999 Series II/Class T, MIL-DTL-38999 Series I/Class E,P,T, MIL-DTL-38999 Series I/Class E,T, MIL-DTL-38999 Series I, MIL-DTL-38999 Series II/Class E,T, MIL-DTL-38999 Series II/Class E,P,T
Termination Device Included:
TR07AI
Style:
Tinel-Lock Adapter
Adapter Angle:
90
Connector Shell Size:
16, 17
Pluggable I/O Accessory Type:
Tinel-Lock Adapter
Termination Device Type:
Tinel-Lock Ring, Side-Entry Tinel-Lock Ring
Overbraid Termination:
Tinel-Lock Ring
Salt Spray Resistance:
48Hr
Operating Temperature Range:
-85 – 392°F, -65 – 200°C

Compatible Parts

Alternate Descriptions

Connector Accessories Tinel Lock Backshell 7 Size Aluminum Alloy Avnet America
Connector Accessories Tinel Lock Backshell 7 Size Aluminum Alloy Avnet Europe