Status: | Unknown |
---|---|
Series: | 2980 Series |
RoHS: | Compliant |
Shaft Type | Round Shaft |
---|---|
Shaft Diameter | 6mm |
Knob Material | PP (Polypropylene) |
Knob / Dial Style | Finger Grip |
Knob Diameter | 57mm |
Product Range | 2980 Series |
RoHS Compliant | Yes |
Five Arm/Star Clamping Knob, Pp, 57Mm | Newark Electronics |
57mm Diameter Thermoplastic Five Arm (Star) Clamping Knob M6X1 Projecting Stud | Davies Molding 2980CX | RS Americas |
Where can I find additional details, specifications and documents for a 2980CX?
Additional datasheets, footprints and schematics for 2980CX are listed on our Part Details page. You can also find images and similar parts to 2980CX on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2980CX on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2980CX price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2980CX fall under?
The 2980CX is listed under Fasteners & Mechanical > Knobs & Accessories > Knobs.
Can I view similar or alternative parts?
You can view similar parts to 2980CX when available in the Knobs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2980CX you can contact the distributor directly for product support, shipping queries etc.
Is the 2980CX RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 2980CX have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and RS Americas have stock available or on a lead time for 2980CX.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2980CX often in real-time on the comparison pages.
What if I can't find stock of 2980CX?
You can fill out our help required form which you can use to request a quote for 2980CX from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.