Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
7-1192255-2,
297857-000 |
Prices starting from US$96.65
Material | Nickel Aluminum Bronze |
---|---|
Comment | For Specific shell size information, refer to Harnwareâ„¢ or Catalog. |
Connector & Contact Terminates To | Wire & Cable |
Adapter Angle | Straight |
Sealable | No |
Connector System | Cable-to-Cable |
Operating Temperature Range | -65 – 200°C, -85 – 392°F |
229M312-01W |Raychem Te Connectivity 297857-000 | Newark Electronics |
Circular MIL Spec Backshells 229M312-01W | Rapid Electronics |
TE Connectivity Connector Accessories Heat Shrink Boot Backshell 12 Size Nickel Aluminum Bronze | Distrelec |
Connector Accessories Heat Shrink Boot Backshell 12 Size Nickel Aluminum Bronze | Avnet America |
Where can I find additional details, specifications and documents for a 297857-000?
Additional datasheets, footprints and schematics for 297857-000 are listed on our Part Details page. You can also find images and similar parts to 297857-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 297857-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 297857-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 297857-000 fall under?
The 297857-000 is listed under Connectors > Connector Backshells & Adapters > Unscreened Backshells & Adapters.
Can I view similar or alternative parts?
You can view similar parts to 297857-000 when available in the Unscreened Backshells & Adapters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 297857-000 you can contact the distributor directly for product support, shipping queries etc.
Is the 297857-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 297857-000 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Avnet America have stock available or on a lead time for 297857-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 297857-000 often in real-time on the comparison pages.
What if I can't find stock of 297857-000?
You can fill out our help required form which you can use to request a quote for 297857-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.