297 SV001 Cable by Alpha Wire

WIRE BUS BAR 20AWG 304.8M

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$107.00

Distributor Stock
Logo for Farnell
Farnell
from US$107.00
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$581.92
-
Buy Now
Logo for RS Americas
RS Americas
from US$608.01
-
Buy Now
Logo for Carlton-Bates
Carlton-Bates
from US$535.72
-
Buy Now

Specifications

Jacket Material Unjacketed
Jacket Colour -
Wire Gauge 20AWG
Conductor Area CSA 0.519mm²
Reel Length (Imperial) 1000ft
Reel Length (Metric) 304.8m
No. of Max Strands x Strand Size Solid
Voltage Rating -
Conductor Material Tinned Copper
External Diameter 0.81mm
Approval Specification -
Product Range -
SVHC No SVHC (15-Jan-2019)
Conductor Make-up 1 / 20AWG
Outer Diameter 0.81mm
Wire Size 20AWG

Alternative Descriptions

Bus Bar Wire, 1000Ft, 20Awg, Copper | Newark Electronics
Hook-Up Wire, Bus Bar, 20 AWG, 0.032 in., 1020 CMA | Alpha Wire 297 SV001 | RS Americas
Bus Bar Wire, 20 AWG, Solid, Silver, 0.03 in. OD x 1000 ft. | Carlton-Bates
WIRE, BUS BAR, 20AWG, 304.8M | Farnell


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 297 SV001?

Additional datasheets, footprints and schematics for 297 SV001 are listed on our Part Details page. You can also find images and similar parts to 297 SV001 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 297 SV001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 297 SV001 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 297 SV001 fall under?

The 297 SV001 is listed under Cable Leads & Connectors > Cable > Cable & Wire.

Can I view similar or alternative parts?

You can view similar parts to 297 SV001 when available in the Cable & Wire range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 297 SV001 you can contact the distributor directly for product support, shipping queries etc.

Is the 297 SV001 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 297 SV001 have stock available?

Authorised distributors including Newark Electronics, RS Americas, Carlton-Bates and Farnell have stock available or on a lead time for 297 SV001.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 297 SV001 often in real-time on the comparison pages.

What if I can't find stock of 297 SV001?

You can fill out our help required form which you can use to request a quote for 297 SV001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay