Options for Price Comparison
Distributor Statistics for 296893-000
Total in Stock: -
Lowest MOQ: -
Average Price: - per unit
Stocking Distributors: -

Part Details

Loading...
Loading Results for 296893-000
Details for 296893-000 by TE Connectivity
Connectors > Connector Backshells & Adapters > Ruggedized Backshells & Adapters

296893-000 by TE Connectivity

TXR40AB45-2212AI

Part Information

296893-000 image
Not applicable for solder process capability
Status: Active
Aliases: 296893-000, 9-1192248-2
Product Code: C417
Global Product Line: 907
GPL Description: Aerospace Defense & Marine

Technical Specifications

Adapter Plating Material:
Cadmium (AMS-QQ-P-416 Type II, Class 3)
Adapter Entry Size:
12
Material:
Aluminum
TE Adapter Code:
40
Color:
Olive Drab
Cable Diameter Range:
9.5 – 15.2mm, .375 – .6in
Cable Entry Diameter:
.01 – .75in, .2 – 19.1mm
Connector Detail Specification Number:
D38999/40, D38999/24, D38999/42, D38999/47, D38999/20, D38999/26, D38999/46
Connector General Specification Number:
MIL-DTL-38999 Series IV/Class C,F,W, MIL-DTL-38999 Series IV/Class C,W, MIL-DTL-38999 Series IV/Class F,W, MIL-DTL-38999 Series III/Class C,F,K,W
Connector Shell Size:
23, H
Termination Device Included:
TR12AI
Style:
Tinel-Lock Adapter
Termination Device Type:
Side-Entry Tinel-Lock Ring, Tinel-Lock Ring
Adapter Angle:
45
Pluggable I/O Accessory Type:
Tinel-Lock Adapter
Overbraid Termination:
Tinel-Lock Ring
Operating Temperature Range:
-65 – 175°C, -85 – 347°F
Salt Spray Resistance:
500Hr

Compatible Parts

Alternate Descriptions

Connector Accessories Tinel Lock Adapter and Ring 45° Angle Aluminum Alloy Olive Drab Cadmium Over Electroless Nickel Entry Size 12 Avnet America
Connector Accessories Tinel Lock Adapter and Ring 45° Angle Aluminum Alloy Olive Drab Cadmium Over Electroless Nickel Entry Size 12 Avnet Europe