2968 Springs by RAF Electronic Hardware

SPRING, COMPRESSION, 168N, 95.3MM

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.40

Distributor Stock
Logo for RS
RS
from US$73.11
No stock
Buy Now
Logo for Heilind Electronics
Heilind Electronics
from US$0.40
1,130
in stock
Buy Now
Logo for Heilind Electronics Asia
Heilind Electronics Asia
from US$0.40
263
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$5.88
-
Buy Now
Logo for RS Americas
RS Americas
from US$0.43
-
Buy Now

Specifications

Body Length 95.3mm
Compressed Length 35mm
Compression Load Max 168N
External Diameter 25.4mm
Wire Diameter 2.7mm
RoHS Compliant Yes

Alternative Descriptions

Spring, Compression, 168N, 95.3Mm | Newark Electronics


2968 Semiconductors - Tools by Adafruit Industries

ADAFRUIT MINI SKINNY NEOPIXEL DIGITAL RGB LED STRIP 1M - BLACK 60 LED

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

No additional details available for this product.

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 2968?

Additional datasheets, footprints and schematics for 2968 are listed on our Part Details page. You can also find images and similar parts to 2968 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 2968 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2968 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 2968 fall under?

The 2968 is listed under Fasteners & Mechanical > Springs > Compression Springs.

Can I view similar or alternative parts?

You can view similar parts to 2968 when available in the Compression Springs range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 2968 you can contact the distributor directly for product support, shipping queries etc.

Is the 2968 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for 2968 have stock available?

Authorised distributors including Heilind Electronics, Heilind Electronics Asia, RS, Newark Electronics and RS Americas have stock available or on a lead time for 2968.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 2968 often in real-time on the comparison pages.

What if I can't find stock of 2968?

You can fill out our help required form which you can use to request a quote for 2968 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay