Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$28.74
Distributor | Stock | ||
---|---|---|---|
RS
from US$32.50
|
88
in stock
|
Buy Now | |
Newark Electronics
from US$36.72
|
1,036
in stock
|
Buy Now | |
element14
from US$35.27
|
1,004
in stock
|
Buy Now | |
Farnell
from US$30.37
|
1,004
in stock
|
Buy Now | |
RS Americas
from US$38.58
|
386
in stock
|
Buy Now | |
Carlton-Bates
from US$42.39
|
22
in stock
|
Buy Now | |
Conrad
from US$47.08
|
15
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$28.74
|
3
in stock
|
Buy Now | |
Sager
from US$32.94
|
1
in stock
|
Buy Now | |
Distrelec
from US$34.71
|
-
|
Buy Now | |
TTI Europe
from US$31.27
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
Relay, Plc, Spst, 24Vdc, 3A, Din Rail | Newark Electronics |
PLC OPTOCOUPLER, D/RAIL, 24DC/24DC | element14 |
PLC-INTERFACE w/ Switch, SS Relay, 24 VDC, 33 VDC, 3A, DINNS 35/7, 5, PLC-OSC | Phoenix Contact 2966634 | RS Americas |
Solid State Terminal Relay 3A 24VDC - PLC-OSC-24DC/24DC/2 | Carlton-Bates |
Power optocoupler. PLC interface, consisting of basic terminal and power opto-coupler. | Conrad |
Relay: solid state | Transfer Multisort Elektronik |
Solid State Relays - Industrial Mount PLC-OSC- 24DC/24DC/2 | Sager |
Phoenix Contact PLC Optocoupler PLC-OSC 1NO DC 24V 15A Screw Terminal | Distrelec |
3V - 33V 3A | TTI Europe |
Where can I find additional details, specifications and documents for a 2966634?
Additional datasheets, footprints and schematics for 2966634 are listed on our Part Details page. You can also find images and similar parts to 2966634 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2966634 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2966634 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2966634 fall under?
The 2966634 is listed under Connectors > More Connectors.
Can I view similar or alternative parts?
You can view similar parts to 2966634 when available in the More Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2966634 you can contact the distributor directly for product support, shipping queries etc.
Is the 2966634 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2966634 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS Americas and RS have stock available or on a lead time for 2966634.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2966634 often in real-time on the comparison pages.
What if I can't find stock of 2966634?
You can fill out our help required form which you can use to request a quote for 2966634 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.