Status: | Unknown |
---|---|
Series: | 2965 Series |
RoHS: | Compliant |
Shaft Type | Round Shaft |
---|---|
Shaft Diameter | 6mm |
Knob Material | Phenolic |
Knob / Dial Style | Round Fluted |
Knob Diameter | 22mm |
Product Range | 2965 Series |
RoHS Compliant | Yes |
Clamping Knob, Phenolic, 22Mm | Newark Electronics |
22mm Diameter Thermoset Round Fluted Clamping Knob M6X1 Female Insert | Davies Molding 2965QB | RS Americas |
Where can I find additional details, specifications and documents for a 2965QB?
Additional datasheets, footprints and schematics for 2965QB are listed on our Part Details page. You can also find images and similar parts to 2965QB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2965QB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2965QB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2965QB fall under?
The 2965QB is listed under Fasteners & Mechanical > Knobs & Accessories > Knobs.
Can I view similar or alternative parts?
You can view similar parts to 2965QB when available in the Knobs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2965QB you can contact the distributor directly for product support, shipping queries etc.
Is the 2965QB RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 2965QB have stock available?
Authorised distributors including Newark Electronics, RS Americas, element14 and Farnell have stock available or on a lead time for 2965QB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2965QB often in real-time on the comparison pages.
What if I can't find stock of 2965QB?
You can fill out our help required form which you can use to request a quote for 2965QB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.