Status: | Unknown |
---|---|
Series: | 2965 Patch Cable Series |
RoHS: | Unknown |
LAN Category | Cat5e |
---|---|
Cable Length - Metric | 2m |
Cable Length - Imperial | 6.5ft |
Connector Type A | RJ45 Plug |
Connector Type B | RJ45 Plug |
Jacket Colour | Orange |
Product Range | 2965 Patch Cable Series |
Cable Assembly Type | Network |
Cable Construction | UTP (Unshielded Twisted Pair) |
Cable Length | 2m |
Colour | Orange |
Lead Length | 2m |
Patch Lead, Cat5E, Orange, 2M | Newark Electronics |
PATCH LEAD, CAT5E, ORANGE, 2M | element14 |
Where can I find additional details, specifications and documents for a 2965-2RG?
Additional datasheets, footprints and schematics for 2965-2RG are listed on our Part Details page. You can also find images and similar parts to 2965-2RG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2965-2RG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2965-2RG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2965-2RG fall under?
The 2965-2RG is listed under Cable Wire & Cable Assemblies > Cable Assemblies > Ethernet Cables.
Can I view similar or alternative parts?
You can view similar parts to 2965-2RG when available in the Ethernet Cables range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2965-2RG you can contact the distributor directly for product support, shipping queries etc.
Is the 2965-2RG RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2965-2RG have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for 2965-2RG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2965-2RG often in real-time on the comparison pages.
What if I can't find stock of 2965-2RG?
You can fill out our help required form which you can use to request a quote for 2965-2RG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.