296 Batteries & Power Supplies by Keystone Electronics

BATTERY CONTACT

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.22

Distributor Stock
Logo for RS UK
RS
from US$0.49
1,200
in stock
Buy Now
Logo for TME
TME
from US$0.32
700
in stock
Buy Now
Logo for Heilind Electronics
Heilind Electronics
from US$0.26
675
in stock
Buy Now
Logo for Newark
Newark Electronics
from US$0.23
135
in stock
Buy Now
Logo for Future Electronics NA
Future Electronics
from US$0.26
0
in stock
Buy Now
Logo for Rapid Electronics
Rapid Electronics
from US$54.33
0
in stock
Buy Now
Logo for RS Americas
RS Americas
from US$20.70
0
in stock
Buy Now
Logo for Compona AG
Compona
from US$0.43
0
in stock
Buy Now
Logo for Buerklin
Buerklin
from US$20.18
0
in stock
Buy Now
Logo for Sager
Sager
from US$0.22
0
in stock
Buy Now
Logo for Hawk Electronics
Hawk Electronics
from US$6.20
0
in stock
Buy Now
Logo for Carlton-Bates
Carlton-Bates
-
0
in stock
Buy Now
Logo for Heilind Electronics Europe
Heilind Electronics Europe
-
0
in stock
Buy Now
Buy Now

Specifications

Battery Sizes Accepted AAAA AAA N
Battery Terminals Snap Contact
Contact Material Steel
Contact Plating Nickel Plated Contacts
Product Range -
Accessory Type Dual Leaf Spring Contact
No. of Batteries 2

Last 6 months Inventory & Pricing History


Alternative Descriptions

Button/lamella (left) contact | TME
AAA CONTACT (LEFT SIDE) | Heilind Electronics
Battery Contact | Newark Electronics
2 Position AAA Contact (Left Side) Nickel Plate Finishing Battery Contact | Future Electronics
KEYSTONE 296 Snap-on battery contact | Compona
Cylindrical Battery Contacts, Clips, Holders & Springs AAA CONTACT(L. SIDE) | Sager
Battery Contact, Leaf Spring, Case Mount | Carlton-Bates


296 Cable, Wire & Assemblies by Alpha Wire

BUS BAR WIRE, 18AWG

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

No additional details available for this product.

296 Tools & Production Supplies by Milwaukee Tool

POLYSQUARE WITH DISPLAY BOX

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Last 6 months Inventory & Pricing History


No additional details available for this product.

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 296?

Additional datasheets, footprints and schematics for 296 are listed on our Part Details page. You can also find images and similar parts to 296 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 296 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 296 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 296 fall under?

The 296 is listed under Electrical & Lighting > Batteries & Power Supplies > Battery Accessories.

Can I view similar or alternative parts?

You can view similar parts to 296 when available in the Battery Accessories range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 296 you can contact the distributor directly for product support, shipping queries etc.

Is the 296 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 296 have stock available?

Authorised distributors including RS, TME, Heilind Electronics, Newark Electronics and Future Electronics have stock available or on a lead time for 296.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 296 often in real-time on the comparison pages.

What if I can't find stock of 296?

You can fill out our help required form which you can use to request a quote for 296 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.